OSRAM Opto Semiconductors Power IR Emitter (>40mW) SFH 4346

Description
3 mm (T1) Radial, half angle ±20°, typ. 90 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: T 1 package (3 mm) Good spectral match to silicon photodetectors
Request a Quote Datasheet
Description
3 mm (T1) Radial, half angle ±20°, typ. 90 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: T 1 package (3 mm) Good spectral match to silicon photodetectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IR Emitter (>40mW) - SFH 4346 - OSRAM Opto Semiconductors
San Jose, CA, USA
Power IR Emitter (>40mW)
SFH 4346
Power IR Emitter (>40mW) SFH 4346
3 mm (T1) Radial, half angle ±20°, typ. 90 mW/sr at 100 mA Product Features Peak wavelength: 1000 Package: T 1 package (3 mm) Good spectral match to silicon photodetectors

3 mm (T1) Radial, half angle ±20°, typ. 90 mW/sr at 100 mA

Product Features

  • Peak wavelength: 1000
  • Package: T 1 package (3 mm)
  • Good spectral match to silicon photodetectors
Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1127185-SFH 4346
Optoelectronics - LED Emitters - Infrared, UV, Visible 1127185-SFH 4346
Win Source Part Number: 1127185-SFH 4346 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 2,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 10° Voltage - Forward (Vf) (Typ): 1.6V Wavelength: 940nm Radiant Intensity (Ie) Min @ If: 40mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): Q65111 A6137; Q65111-A6137; Q65111A6137; SFH4346; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: 475-3581,SFH4346,Q65 111A6137,SFH4346-ND, SFH 4346-ND Product Status: Obsolete

Win Source Part Number: 1127185-SFH 4346
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 2,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 10°
Voltage - Forward (Vf) (Typ): 1.6V
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 40mW/sr @ 100mA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C
Alternative Parts (Cross-Reference): Q65111 A6137; Q65111-A6137; Q65111A6137; SFH4346;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: 475-3581,SFH4346,Q65111A6137,SFH4346-ND,SFH 4346-ND
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SFH 4346 1127185-SFH 4346
Product Name Power IR Emitter (>40mW) Optoelectronics - LED Emitters - Infrared, UV, Visible
LED Type Infrared
Peak Wavelength 1000 nm (10000 Å) 940 nm (9400 Å)
Viewing Angle 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details
IDEA, Inc.
Specs
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details