OSRAM Opto Semiconductors Power IR Emitter (>40mW) SFH 4451

Description
Zoom in Zoom out Resize SMT Mini MIDLED, half angle ±17°, typ. 70mW/sr at 100 mA
Description
Zoom in Zoom out Resize SMT Mini MIDLED, half angle ±17°, typ. 70mW/sr at 100 mA

Suppliers

Company
Product
Description
Supplier Links
Power IR Emitter (>40mW) - SFH 4451 - OSRAM Opto Semiconductors
San Jose, CA, USA
Power IR Emitter (>40mW)
SFH 4451
Power IR Emitter (>40mW) SFH 4451
Zoom in Zoom out Resize SMT Mini MIDLED, half angle ±17°, typ. 70mW/sr at 100 mA
  • Zoom in
  • Zoom out
  • Resize

SMT Mini MIDLED, half angle ±17°, typ. 70mW/sr at 100 mA

Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number SFH 4451
Product Name Power IR Emitter (>40mW)
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LEDs - 265374 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 3.2 volts
Number of Array Elements 1
View Details
2 suppliers
LED Indication - Discrete - 1497-1449-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details