Powell Electronics, Inc. Datasheets for Force and Load Sensors
Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more
| Product Name | Notes |
|---|---|
| 100LB SUBMERSIBLE LOAD CELL | |
| 10K LB SUBMERSIBLE LOAD CELL | |
| 10LB SUBMERSIBLE LOAD CELL | |
| 15K LB SUBMERSIBLE LOAD CELL | |
| 1K LB SUBMERSIBLE LOAD CELL | |
| 20K LB SUBMERSIBLE LOAD CELL | |
| 250LB SUBMERSIBLE LOAD CELL | |
| 25LB SUBMERSIBLE LOAD CELL | |
| 25MM DIAMETER SS LOAD CELL | |
| 2K LB SUBMERSIBLE LOAD CELL | |
| 3K LB SUBMERSIBLE LOAD CELL | |
| 4K LB SUBMERSIBLE LOAD CELL | |
| 5 Ω Resistance with Constantan Foil Res | |
| 5 LB SUBMERSIBLE LOAD CELL | |
| 5 Ohm Resistance with Nickel Foil Resist | |
| 500LB SUBMERSIBLE LOAD CELL | |
| 50K LB SUBMERSIBLE LOAD CELL | |
| 50LB SUBMERSIBLE LOAD CELL | |
| 5K LB SUBMERSIBLE LOAD CELL | |
| 7.5KLB SUBMERSIBLE LOAD CELL | |
| ALUMINUM LOW REMOTE PLATFORMS | |
| BOLT SENSOR W/WASHERS 10K N | |
| BOLT SENSOR W/WASHERS 20K N | |
| BOLT SENSOR W/WASHERS 500K N | |
| BOLT SENSOR W/WASHERS 50K N | |
| BOLT SENSORS W/MOUNTING WASHER | |
| BOTTOM MOUNTING PLATE | |
| COMPACT COMPRESSION LOAD CELL | |
| COMPRESSION LOAD CELL | |
| FIXED CHUCK TORQUE SENSOR | |
| HIGH ACCURACY S-BEAM LOAD CELL | |
| INLINE TENSION/COMPRESSION LC | |
| LOAD CELL | |
| Load Cells: Beam style LC500 | |
| Load Cells: high accuracy s-beam LCR | |
| Load Cells: Load Cell accessories | |
| Load Cells: Load washers | |
| Load Cells: mini industrial LCGD | |
| Load Cells: mini LC300 series | |
| Load Cells: mini ss LC200 series | |
| Load Cells: pancake style LCH | |
| Load Cells: S-beams LC100 series | |
| Load Cells: sub mini high accuracy LCF | |
| Load Cells: sub mini/mini LCKD | |
| Load Cells: tension link LC700 | |
| Load Cells: thin beam | |
| LOAD PIN, 1.5K LBS | |
| LOAD PIN, 10000 LBS | |
| LOAD PIN, 12500 LBS | |
| LOAD PIN, 18000 LBS | |
| LOAD PIN, 2000 LBS | |
| LOAD PIN, 20000 LBS | |
| LOAD PIN, 3000 LBS | |
| LOAD PIN, 30K LBS | |
| LOAD PIN, 5000 LBS | |
| LOAD PIN, 6000 LBS | |
| LOAD PIN, 750 LBS | |
| LOAD WASHER/LOAD CELL 0-200KLB | |
| LOAD WASHER/LOAD CELL 0-200LB | |
| LOAD WASHER | |
| LOW PROFILE LOAD CELL | |
| LOW PROFILE LOAD CELLW/BC2 AMP | |
| LOW PROFILE LOAD CELLW/C2 AMP | |
| MALE RODEND THREAD1-14 HEAT TR | |
| METRIC LOAD BUTTON | |
| MINI LOAD CELL | |
| MINI TENSION/COMPRESSION LC | |
| MINIATURE UNIVERSAL LOAD CELL | |
| POWDER COATED REMMOTE PLATFORM | |
| Press Instrumention: Digital Force Gauge | |
| RESISTORS PACK OF 50 | |
| S TYPE REMOTE LOAD CELL 100LB | |
| S TYPE REMOTE LOAD CELL 10K LB | |
| S TYPE REMOTE LOAD CELL 1K LB | |
| S TYPE REMOTE LOAD CELL 200LB | |
| S TYPE REMOTE LOAD CELL 500LB | |
| S TYPE REMOTE LOAD CELL 50LB | |
| S TYPE REMOTE LOAD CELL 5K LB | |
| SS COVER REMOTE PLATFORMS | |
| SS S-BEAM LOAD CELL 10,000 KG | |
| SS S-BEAM LOAD CELL 100 KG | |
| SS S-BEAM LOAD CELL 5,000 KG | |
| SS TOP COVER REMOTE PLATFORMS | |
| STAINLESS S BEAM LOAD 1.5K KGF | |
| STAINLESS S BEAM LOAD 10 KGF | |
| STAINLESS S BEAM LOAD 100KGF | |
| STAINLESS S BEAM LOAD 10K KGF | |
| STAINLESS S BEAM LOAD 1K KGF | |
| STAINLESS S BEAM LOAD 25 KGF | |
| STAINLESS S BEAM LOAD 250 KGF | |
| STAINLESS S BEAM LOAD 2K KGF | |
| STAINLESS S BEAM LOAD 50 KGF | |
| STAINLESS S BEAM LOAD 500 KGF | |
| STAINLESS S BEAM LOAD 5K KGF | |
| STAINLESS STEEL BOTTOM PLATE | |
| STAINLESS STEEL S-BEAM LOAD CELL, METRIC | |
| STAINLESS STEEL TOP PLATE | |
| STRAIN GAGES - PACK OF 10 | |
| STRAIN GAGES - PACK OF 5 | |
| Strain gauges: gauges without wires | |
| Strain gauges: strain gauge kits | |
| SUB MINI COMP LC 1K N | |
| SUB-MINI LOAD CELL 0-10,000N, OUT 2MV/V, | |
| SUB-MINI LOAD CELL 10 N | |
| SUB-MINI LOAD CELL 100 N | |
| SUB-MINI LOAD CELL 200 N | |
| SUB-MINI LOAD CELL 20K N | |
| SUB-MINI LOAD CELL 2K N | |
| SUB-MINI LOAD CELL 500 N | |
| SUB-MINI LOAD CELL | |
| SUBMINI COMPRESSION LOAD CELL | |
| SUBMINI INDUSTIAL LOAD CELL | |
| SUBMINI INDUSTRIAL LOAD CELL | |
| SUBMINI LOAD CELL | |
| TOP HAT STYLE COMPRESSION LOAD | |
| TOP MOUNTING PLATE |
| << Prev | Next >> |