OMEGA Engineering, Inc. Load Washer For Bolt Compression Forces LCWD-10K

Description
• Ranges to 200,000 lb • Compact Design • Spherical Washers Included • Load Buttons Included • Recommend Use of Spherical Washers When Used with Bolts • Recommend Use of Load Button When Used as Compression Load Cell
Request a Quote Datasheet
Description
• Ranges to 200,000 lb • Compact Design • Spherical Washers Included • Load Buttons Included • Recommend Use of Spherical Washers When Used with Bolts • Recommend Use of Load Button When Used as Compression Load Cell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Washer For Bolt Compression Forces - LCWD-10K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Load Washer For Bolt Compression Forces
LCWD-10K
Load Washer For Bolt Compression Forces LCWD-10K
• Ranges to 200,000 lb • Compact Design • Spherical Washers Included • Load Buttons Included • Recommend Use of Spherical Washers When Used with Bolts • Recommend Use of Load Button When Used as Compression Load Cell
•Ranges to 200,000 lb
•Compact Design
•Spherical Washers Included
•Load Buttons Included
•Recommend Use of Spherical Washers When Used with Bolts
•Recommend Use of Load Button When Used as Compression Load Cell
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCWD-10K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCWD-10K-ND
Force Sensors, Load Cells - Industrial 5880-LCWD-10K-ND
LOAD WASHER, COMPRESSION, 0.5 %

LOAD WASHER, COMPRESSION, 0.5 %

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCWD-10K
Force Sensors & Load Cells LCWD-10K
Load Cells: Load washers

Load Cells: Load washers

Buy Now
Compression Load Cell, 10000Lb, 10Vdc; Load Capacity Omega - 31AC5502 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 10000Lb, 10Vdc; Load Capacity Omega
31AC5502
Compression Load Cell, 10000Lb, 10Vdc; Load Capacity Omega 31AC5502
COMPRESSION LOAD CELL, 10000LB, 10VDC; Load Capacity:10000lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:127°C; Cell Output mV / V:2; Product Range:LCWD Series RoHS Compliant: No

COMPRESSION LOAD CELL, 10000LB, 10VDC; Load Capacity:10000lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:127°C; Cell Output mV / V:2; Product Range:LCWD Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCWD-10K 5880-LCWD-10K-ND LCWD-10K 31AC5502
Product Name Load Washer For Bolt Compression Forces Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Compression Load Cell, 10000Lb, 10Vdc; Load Capacity Omega
Force Rating 10000 lbs (4535 kg) 10002 lbs (4536 kg) 10000 lbs (4535 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Compression
Package Donut / Washer
Output Analog Voltage Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model 31 Tension/Compression Universal Load Cell - SLC31/00010* - RDP Electrosense
Specs
Force Rating 10 lbs (4.54 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensors Pressure, Force, Torque - 2CP5-46 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
MEMS Force Sensor - FT-4100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details