OMEGA Engineering, Inc. 25.4mm Dia. Mini Compression Load Cell LCM304-500N

Description
OMEGA's LCM304 Series Load Cell offers the highest output of all miniature load cells. Its small 25 mm diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
Request a Quote Datasheet
Description
OMEGA's LCM304 Series Load Cell offers the highest output of all miniature load cells. Its small 25 mm diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25.4mm Dia. Mini Compression Load Cell - LCM304-500N - OMEGA Engineering, Inc.
Norwalk, CT, USA
25.4mm Dia. Mini Compression Load Cell
LCM304-500N
25.4mm Dia. Mini Compression Load Cell LCM304-500N
OMEGA's LCM304 Series Load Cell offers the highest output of all miniature load cells. Its small 25 mm diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.

OMEGA's LCM304 Series Load Cell offers the highest output of all miniature load cells. Its small 25 mm diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCM304-500N
Force Sensors & Load Cells LCM304-500N
25MM DIAMETER SS LOAD CELL

25MM DIAMETER SS LOAD CELL

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCM304-500N-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCM304-500N-ND
Force Sensors, Load Cells - Industrial 5880-LCM304-500N-ND
LCM304-500N

LCM304-500N

Buy Now Datasheet
Load Cells, Mini Lc300 Series Rohs Compliant Omega - 73AJ8109 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Mini Lc300 Series Rohs Compliant Omega
73AJ8109
Load Cells, Mini Lc300 Series Rohs Compliant Omega 73AJ8109
LOAD CELLS, MINI LC300 SERIES ROHS COMPLIANT: NO

LOAD CELLS, MINI LC300 SERIES ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCM304-500N LCM304-500N 5880-LCM304-500N-ND 73AJ8109
Product Name 25.4mm Dia. Mini Compression Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Load Cells, Mini Lc300 Series Rohs Compliant Omega
Force Rating 500 lbs (227 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Compression
Package Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Earbuds, Wearables, Personal Care, Stylus, Touchpads, AR/VR, e-Bikes, e-Scooters, Industrial
View Details
Universal Load Cells - FL100U - Strainsert
Specs
Force Rating 100000 lbs (45351 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Model 13 Compression Load Cell - SLC13/0050* - RDP Electrosense
Specs
Force Rating 50 lbs (22.68 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details