OMEGA Engineering, Inc. 19mm Dia. Mini Compression Load Cell LCM302-1KN

Description
The LCM302 Series is only 19 mm ( 3 /4 ") in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gauge assures long term reliability in industrial environments.
Request a Quote Datasheet
Description
The LCM302 Series is only 19 mm ( 3 /4 ") in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gauge assures long term reliability in industrial environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19mm Dia. Mini Compression Load Cell - LCM302-1KN - OMEGA Engineering, Inc.
Norwalk, CT, USA
19mm Dia. Mini Compression Load Cell
LCM302-1KN
19mm Dia. Mini Compression Load Cell LCM302-1KN
The LCM302 Series is only 19 mm ( 3 /4 ") in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gauge assures long term reliability in industrial environments.

The LCM302 Series is only 19 mm ( 3 /4 ") in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gauge assures long term reliability in industrial environments.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCM302-1KN-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCM302-1KN-ND
Force Sensors, Load Cells - Industrial 5880-LCM302-1KN-ND
HIGH QUALITY LOAD CELL, COMPRESS

HIGH QUALITY LOAD CELL, COMPRESS

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCM302-1KN
Force Sensors & Load Cells LCM302-1KN
Load Cells: mini LC300 series

Load Cells: mini LC300 series

Buy Now
Load Cell, 225Lb, 1Mv/v, 15Vdc; Load Capacity Omega - 49X0342 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 225Lb, 1Mv/v, 15Vdc; Load Capacity Omega
49X0342
Load Cell, 225Lb, 1Mv/v, 15Vdc; Load Capacity Omega 49X0342
LOAD CELL, 225LB, 1MV/V, 15VDC; Load Capacity:225lb; Supply Voltage:15VDC; Operating Temperature Min:-54°C; Operating Temperature Max:107°C; Cell Output mV / V:1; Product Range:LCM302 Series RoHS Compliant: Yes

LOAD CELL, 225LB, 1MV/V, 15VDC; Load Capacity:225lb; Supply Voltage:15VDC; Operating Temperature Min:-54°C; Operating Temperature Max:107°C; Cell Output mV / V:1; Product Range:LCM302 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCM302-1KN 5880-LCM302-1KN-ND LCM302-1KN 49X0342
Product Name 19mm Dia. Mini Compression Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Load Cell, 225Lb, 1Mv/v, 15Vdc; Load Capacity Omega
Force Rating 1000 lbs (454 kg) 225 lbs (102 kg) 225 lbs (102 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20023688-02 - TE Connectivity
Specs
Operating Temperature -40 to 203 F (-40 to 95 C)
View Details
2 suppliers
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
200lb/100kg/1000N Force Gauge - M3-200 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL201 - ABB Measurement & Analytics
Specs
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details