OMEGA Engineering, Inc. High Accuracy S Beam Load Cell LCR-5K

Description
• High Accuracy Industrial Applications • 5-Point NIST Traceable Calibration (in Tension) Included • 0.25% Interchangeability • Lightweight Aluminum Construction Ranges to 1000 lb • Rugged Stainless Steel on Upper Ranges • Load Buttons and Rod Ends Available
Request a Quote Datasheet
Description
• High Accuracy Industrial Applications • 5-Point NIST Traceable Calibration (in Tension) Included • 0.25% Interchangeability • Lightweight Aluminum Construction Ranges to 1000 lb • Rugged Stainless Steel on Upper Ranges • Load Buttons and Rod Ends Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy S Beam Load Cell - LCR-5K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy S Beam Load Cell
LCR-5K
High Accuracy S Beam Load Cell LCR-5K
• High Accuracy Industrial Applications • 5-Point NIST Traceable Calibration (in Tension) Included • 0.25% Interchangeability • Lightweight Aluminum Construction Ranges to 1000 lb • Rugged Stainless Steel on Upper Ranges • Load Buttons and Rod Ends Available
•High Accuracy Industrial Applications
•5-Point NIST Traceable Calibration (in Tension) Included
•0.25% Interchangeability
•Lightweight Aluminum Construction Ranges to 1000 lb
•Rugged Stainless Steel on Upper Ranges
•Load Buttons and Rod Ends Available
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCR-5K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCR-5K-ND
Force Sensors, Load Cells - Industrial 5880-LCR-5K-ND
S-BEAM LOAD CELL, TENSION, 0.03

S-BEAM LOAD CELL, TENSION, 0.03

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCR-5K
Force Sensors & Load Cells LCR-5K
HIGH ACCURACY S-BEAM LOAD CELL

HIGH ACCURACY S-BEAM LOAD CELL

Buy Now
Tension Load Cell, 5000Lb, 10Vdc; Load Capacity Omega - 31AC5498 - Newark, An Avnet Company
Chicago, IL, United States
Tension Load Cell, 5000Lb, 10Vdc; Load Capacity Omega
31AC5498
Tension Load Cell, 5000Lb, 10Vdc; Load Capacity Omega 31AC5498
TENSION LOAD CELL, 5000LB, 10VDC; Load Capacity:5000lb; Supply Voltage:10VDC; Operating Temperature Min:-18°C; Operating Temperature Max:71°C; Cell Output mV / V:3; Product Range:LCR Series RoHS Compliant: No

TENSION LOAD CELL, 5000LB, 10VDC; Load Capacity:5000lb; Supply Voltage:10VDC; Operating Temperature Min:-18°C; Operating Temperature Max:71°C; Cell Output mV / V:3; Product Range:LCR Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCR-5K 5880-LCR-5K-ND LCR-5K 31AC5498
Product Name High Accuracy S Beam Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Tension Load Cell, 5000Lb, 10Vdc; Load Capacity Omega
Force Rating 5000 lbs (2268 kg) 5000 lbs (2268 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model UG Tension/Compression Universal Load Cell - SLC-UG015000 - RDP Electrosense
Specs
Force Rating 15000 lbs (6803 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Integrated MEMS Force Sensor - QM95000Q - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial, Smart Surfaces, Displays
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details