The LCM703 Series is an economical universal (Tension/Compression
LCM703-100
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCM703-100 | LCM703-100 | 5880-LCM703-100-ND |
| Product Name | Mini Low Profile Tension Link Load Cell | Force Sensors & Load Cells | Force Sensors, Load Cells - Industrial |
| Force Rating | 7000 lbs (3175 kg) | 220 lbs (100 kg) | |
| Accuracy | -1.00 to 1.00 ±% Full Scale | ||
| Force Measured | Tension; Compression | ||
| Package | Link; Miniature | ||
| Output | Analog Voltage |