OMEGA Engineering, Inc. Mini Low Profile Tension Link Load Cell LCM703-10

Description
The LCM703 Series is an economical universal (Tension/Compression ) load cell with an extremely low profile. Ranges above 50 kg are Stainless Steel; 50 kg and below are Aluminum. The LCM703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.
Request a Quote Datasheet
Description
The LCM703 Series is an economical universal (Tension/Compression ) load cell with an extremely low profile. Ranges above 50 kg are Stainless Steel; 50 kg and below are Aluminum. The LCM703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Low Profile Tension Link Load Cell - LCM703-10 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Low Profile Tension Link Load Cell
LCM703-10
Mini Low Profile Tension Link Load Cell LCM703-10
The LCM703 Series is an economical universal (Tension/Compression ) load cell with an extremely low profile. Ranges above 50 kg are Stainless Steel; 50 kg and below are Aluminum. The LCM703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.

The LCM703 Series is an economical universal (Tension/Compression) load cell with an extremely low profile. Ranges above 50 kg are Stainless Steel; 50 kg and below are Aluminum. The LCM703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCM703-10
Force Sensors & Load Cells LCM703-10
LOAD CELL

LOAD CELL

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCM703-10-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCM703-10-ND
Force Sensors, Load Cells - Industrial 5880-LCM703-10-ND
MINIATURE LOAD CELL, TENSION/COM

MINIATURE LOAD CELL, TENSION/COM

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCM703-10 LCM703-10 5880-LCM703-10-ND
Product Name Mini Low Profile Tension Link Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial
Force Rating 100 lbs (45.35 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Force Measured Tension; Compression
Package Link; Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
STL Series - STL-140 - Strainsert
Specs
Force Rating 280000 lbs (126984 kg)
Force Measured Tension
Package Link
View Details
Compression Load Cell - X-B78 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 40000 lbs (18141 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-50N-E2-K1-G0 - KZ-011-0400-50N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers