OMEGA Engineering, Inc. Subminiature Load Cell LCKD-1000

Description
Small in size but not in performance, OMEGA’s LCKD Series subminiature compression load cells are designed to measure load ranges from 1 kg to 1000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. All models incluse a 5-pt NIST traceable calibration to assure an accurat installation. If need multiple load cells with no calibration see the economical LCKD-PK which contains 3 uncalibrated load cells. Temperature compensation is achieved through a miniature circuit board which is included in the load cell’s cable. These units are designed to be mounted on a smooth, flat surface.
Request a Quote Datasheet
Description
Small in size but not in performance, OMEGA’s LCKD Series subminiature compression load cells are designed to measure load ranges from 1 kg to 1000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. All models incluse a 5-pt NIST traceable calibration to assure an accurat installation. If need multiple load cells with no calibration see the economical LCKD-PK which contains 3 uncalibrated load cells. Temperature compensation is achieved through a miniature circuit board which is included in the load cell’s cable. These units are designed to be mounted on a smooth, flat surface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature Load Cell - LCKD-1000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Subminiature Load Cell
LCKD-1000
Subminiature Load Cell LCKD-1000
Small in size but not in performance, OMEGA’s LCKD Series subminiature compression load cells are designed to measure load ranges from 1 kg to 1000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. All models incluse a 5-pt NIST traceable calibration to assure an accurat installation. If need multiple load cells with no calibration see the economical LCKD-PK which contains 3 uncalibrated load cells. Temperature compensation is achieved through a miniature circuit board which is included in the load cell’s cable. These units are designed to be mounted on a smooth, flat surface.

Small in size but not in performance, OMEGA’s LCKD Series subminiature compression load cells are designed to measure load ranges from 1 kg to 1000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. All models incluse a 5-pt NIST traceable calibration to assure an accurat installation. If need multiple load cells with no calibration see the economical LCKD-PK which contains 3 uncalibrated load cells. Temperature compensation is achieved through a miniature circuit board which is included in the load cell’s cable. These units are designed to be mounted on a smooth, flat surface.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCKD-1000
Force Sensors & Load Cells LCKD-1000
Load Cells: sub mini/mini LCKD

Load Cells: sub mini/mini LCKD

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCKD-1000-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCKD-1000-ND
Force Sensors, Load Cells - Industrial 5880-LCKD-1000-ND
INDUSTRIAL SUBMINIATURE LOAD CEL

INDUSTRIAL SUBMINIATURE LOAD CEL

Buy Now Datasheet
Compression Load Cell, 1000Lb, 5Vdc; Load Capacity Omega - 31AC5481 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 1000Lb, 5Vdc; Load Capacity Omega
31AC5481
Compression Load Cell, 1000Lb, 5Vdc; Load Capacity Omega 31AC5481
COMPRESSION LOAD CELL, 1000LB, 5VDC; Load Capacity:1000lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCKD Series RoHS Compliant: Yes

COMPRESSION LOAD CELL, 1000LB, 5VDC; Load Capacity:1000lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCKD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Load Cell, 2Mv / V, 1000Lb, 5Vdc Rohs Compliant Omega - 69AJ0417 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 2Mv / V, 1000Lb, 5Vdc Rohs Compliant Omega
69AJ0417
Load Cell, 2Mv / V, 1000Lb, 5Vdc Rohs Compliant Omega 69AJ0417
LOAD CELL, 2MV / V, 1000LB, 5VDC ROHS COMPLIANT: NA

LOAD CELL, 2MV / V, 1000LB, 5VDC ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCKD-1000 LCKD-1000 5880-LCKD-1000-ND 31AC5481 69AJ0417
Product Name Subminiature Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Compression Load Cell, 1000Lb, 5Vdc; Load Capacity Omega Load Cell, 2Mv / V, 1000Lb, 5Vdc Rohs Compliant Omega
Force Rating 1000 lbs (454 kg) 1000 lbs (454 kg) 1000 lbs (454 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model 13 Compression Load Cell - SLC13/0050* - RDP Electrosense
Specs
Force Rating 50 lbs (22.68 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K0-G0 - KZ-011-0400-50N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Tension and Compression Load Cell - X-S07 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 6000 lbs (50 to 2721 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details