OMEGA Engineering, Inc. Miniature Load Cell LCMGD-5KN

Description
The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.
Request a Quote Datasheet
Description
The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Load Cell - LCMGD-5KN - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Load Cell
LCMGD-5KN
Miniature Load Cell LCMGD-5KN
The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.

The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCMGD-5KN
Force Sensors & Load Cells LCMGD-5KN
LOAD CELL

LOAD CELL

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCMGD-5KN-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCMGD-5KN-ND
Force Sensors, Load Cells - Industrial 5880-LCMGD-5KN-ND
INDUSTRIAL MINIATURE LOAD CELL,

INDUSTRIAL MINIATURE LOAD CELL,

Buy Now Datasheet
Load Cells, Mini Industrial Lcgd Rohs Compliant Omega - 73AJ8014 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Mini Industrial Lcgd Rohs Compliant Omega
73AJ8014
Load Cells, Mini Industrial Lcgd Rohs Compliant Omega 73AJ8014
LOAD CELLS, MINI INDUSTRIAL LCGD ROHS COMPLIANT: NO

LOAD CELLS, MINI INDUSTRIAL LCGD ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCMGD-5KN LCMGD-5KN 5880-LCMGD-5KN-ND 73AJ8014
Product Name Miniature Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Load Cells, Mini Industrial Lcgd Rohs Compliant Omega
Force Rating 5000 lbs (2268 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-7600 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
Universal Load Cells - FL50U - Strainsert
Specs
Force Rating 50000 lbs (22676 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Model MPB Compression Load Cell - SLC-MPB-T0500 - RDP Electrosense
Specs
Force Rating 1.00E6 lbs (453515 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details