OMEGA Engineering, Inc. Load Washer For Bolt Compression Forces LCWD-50K

Description
• Ranges to 200,000 lb • Compact Design • Spherical Washers Included • Load Buttons Included • Recommend Use of Spherical Washers When Used with Bolts • Recommend Use of Load Button When Used as Compression Load Cell
Request a Quote Datasheet
Description
• Ranges to 200,000 lb • Compact Design • Spherical Washers Included • Load Buttons Included • Recommend Use of Spherical Washers When Used with Bolts • Recommend Use of Load Button When Used as Compression Load Cell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Washer For Bolt Compression Forces - LCWD-50K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Load Washer For Bolt Compression Forces
LCWD-50K
Load Washer For Bolt Compression Forces LCWD-50K
• Ranges to 200,000 lb • Compact Design • Spherical Washers Included • Load Buttons Included • Recommend Use of Spherical Washers When Used with Bolts • Recommend Use of Load Button When Used as Compression Load Cell
•Ranges to 200,000 lb
•Compact Design
•Spherical Washers Included
•Load Buttons Included
•Recommend Use of Spherical Washers When Used with Bolts
•Recommend Use of Load Button When Used as Compression Load Cell
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCWD-50K
Force Sensors & Load Cells LCWD-50K
Load Cells: Load washers

Load Cells: Load washers

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCWD-50K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCWD-50K-ND
Force Sensors, Load Cells - Industrial 5880-LCWD-50K-ND
LOAD WASHER, COMPRESSION, 0.75

LOAD WASHER, COMPRESSION, 0.75

Buy Now Datasheet
Compression Load Cell, 50000Lb, 10Vdc; Load Capacity Omega - 31AC5508 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 50000Lb, 10Vdc; Load Capacity Omega
31AC5508
Compression Load Cell, 50000Lb, 10Vdc; Load Capacity Omega 31AC5508
COMPRESSION LOAD CELL, 50000LB, 10VDC; Load Capacity:50000lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:127°C; Cell Output mV / V:2; Product Range:LCWD Series RoHS Compliant: No

COMPRESSION LOAD CELL, 50000LB, 10VDC; Load Capacity:50000lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:127°C; Cell Output mV / V:2; Product Range:LCWD Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCWD-50K LCWD-50K 5880-LCWD-50K-ND 31AC5508
Product Name Load Washer For Bolt Compression Forces Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Compression Load Cell, 50000Lb, 10Vdc; Load Capacity Omega
Force Rating 50000 lbs (22676 kg) 50009 lbs (22680 kg) 50000 lbs (22676 kg)
Accuracy -0.75 to 0.75 ±% Full Scale
Force Measured Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 20WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E0-K1-G0 - KZ-011-0400-300N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers