| • | High Accuracy Industrial Applications |
| • | 5-Point NIST Traceable Calibration (in Tension) Included |
| • | 0.25% Interchangeability |
| • | Lightweight Aluminum Construction Ranges to 1000 lb |
| • | Rugged Stainless Steel on Upper Ranges |
| • | Load Buttons and Rod Ends Available |
HIGH ACCURACY S-BEAM LOAD CELL
TENSION LOAD CELL, 150LB, 10VDC; Load Capacity:150lb; Supply Voltage:10VDC; Operating Temperature Min:-18°C; Operating Temperature Max:71°C; Cell Output mV / V:3; Product Range:LCR Series RoHS Compliant: No
| OMEGA Engineering, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCR-150 | 5880-LCR-150-ND | LCR-150 | 31AC5496 |
| Product Name | High Accuracy S Beam Load Cell | Force Sensors, Load Cells - Industrial | Force Sensors & Load Cells | Tension Load Cell, 150Lb, 10Vdc; Load Capacity Omega |
| Force Rating | 150 lbs (68.03 kg) | 150 lbs (68.03 kg) | ||
| Accuracy | -0.03 to 0.03 ±% Full Scale | |||
| Force Measured | Tension; Compression | |||
| Package | S-beam | S-beam | ||
| Output | Analog Voltage |