OMEGA Engineering, Inc. Submini Tension/Compression Load Cell LCMFD-500N

Description
Small in size and capable of providing highly accurate readings, the LCMFD Series load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimises the effects of small off-axis loads.
Request a Quote Datasheet
Description
Small in size and capable of providing highly accurate readings, the LCMFD Series load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimises the effects of small off-axis loads.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submini Tension/Compression Load Cell - LCMFD-500N - OMEGA Engineering, Inc.
Norwalk, CT, USA
Submini Tension/Compression Load Cell
LCMFD-500N
Submini Tension/Compression Load Cell LCMFD-500N
Small in size and capable of providing highly accurate readings, the LCMFD Series load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimises the effects of small off-axis loads.

Small in size and capable of providing highly accurate readings, the LCMFD Series load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimises the effects of small off-axis loads.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCMFD-500N
Force Sensors & Load Cells LCMFD-500N
SUBMINI LOAD CELL

SUBMINI LOAD CELL

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCMFD-500N-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCMFD-500N-ND
Force Sensors, Load Cells - Industrial 5880-LCMFD-500N-ND
SUBMINIATURE LOAD CELL, TENSION/

SUBMINIATURE LOAD CELL, TENSION/

Buy Now Datasheet
Load Cells, Sub Mini High Accuracy Lcf Rohs Compliant Omega - 73AJ8000 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Sub Mini High Accuracy Lcf Rohs Compliant Omega
73AJ8000
Load Cells, Sub Mini High Accuracy Lcf Rohs Compliant Omega 73AJ8000
LOAD CELLS, SUB MINI HIGH ACCURACY LCF ROHS COMPLIANT: NO

LOAD CELLS, SUB MINI HIGH ACCURACY LCF ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCMFD-500N LCMFD-500N 5880-LCMFD-500N-ND 73AJ8000
Product Name Submini Tension/Compression Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Load Cells, Sub Mini High Accuracy Lcf Rohs Compliant Omega
Force Rating 500 lbs (227 kg) 112 lbs (50.99 kg)
Accuracy -0.15 to 0.15 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-C08-H30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details