OMEGA Engineering, Inc. Low Profile Tension/Compression Cell LCHD-500

Description
• 0.25% Interchangeability for Scale Applications • All Stainless Steel Construction • Rugged Heavy Duty Design • High Accuracy • Low Profile For Easy Installation • NIST Traceable Calibration, Certificate Supplied
Request a Quote Datasheet
Description
• 0.25% Interchangeability for Scale Applications • All Stainless Steel Construction • Rugged Heavy Duty Design • High Accuracy • Low Profile For Easy Installation • NIST Traceable Calibration, Certificate Supplied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Tension/Compression Cell - LCHD-500 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Low Profile Tension/Compression Cell
LCHD-500
Low Profile Tension/Compression Cell LCHD-500
• 0.25% Interchangeability for Scale Applications • All Stainless Steel Construction • Rugged Heavy Duty Design • High Accuracy • Low Profile For Easy Installation • NIST Traceable Calibration, Certificate Supplied
•0.25% Interchangeability for Scale Applications
•All Stainless Steel Construction
•Rugged Heavy Duty Design
•High Accuracy
•Low Profile For Easy Installation
•NIST Traceable Calibration, Certificate Supplied
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCHD-500
Force Sensors & Load Cells LCHD-500
Load Cells: pancake style LCH

Load Cells: pancake style LCH

Buy Now
Comprsn/tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega - 31AC5476 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega
31AC5476
Comprsn/tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega 31AC5476
COMPRSN/TENSION LOAD CELL, 500LB, 10VDC; Load Capacity:500lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCHD Series RoHS Compliant: Yes

COMPRSN/TENSION LOAD CELL, 500LB, 10VDC; Load Capacity:500lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCHD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCHD-500 LCHD-500 31AC5476
Product Name Low Profile Tension/Compression Cell Force Sensors & Load Cells Comprsn/tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega
Force Rating 500 lbs (227 kg) 500 lbs (227 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Package Donut / Washer Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E2-K1-G1 - KZ-011-0400-80N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details
Advanced ergonomics testing kit w/force gauge, 100 lbF / 500 N - EKE-100-2 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details