Small in size but not in performance, OMEGA’s LCKD Series subminiature compression load cells are designed to measure load ranges from 1 kg to 1000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. All models incluse a 5-pt NIST traceable calibration to assure an accurat installation. If need multiple load cells with no calibration see the economical LCKD-PK which contains 3 uncalibrated load cells. Temperature compensation is achieved through a miniature circuit board which is included in the load cell’s cable. These units are designed to be mounted on a smooth, flat surface.
INDUSTRIAL SUBMINIATURE LOAD CEL
Load Cells: sub mini/mini LCKD
COMPRESSION LOAD CELL, 100LB, 5VDC; Load Capacity:100lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCKD Series RoHS Compliant: Yes
LOAD CELL, 2MV / V, 100LB, 5VDC ROHS COMPLIANT: NA
| OMEGA Engineering, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCKD-100 | 5880-LCKD-100-ND | LCKD-100 | 31AC5480 | 69AJ0416 |
| Product Name | Subminiature Load Cell | Force Sensors, Load Cells - Industrial | Force Sensors & Load Cells | Compression Load Cell, 100Lb, 5Vdc; Load Capacity Omega | Load Cell, 2Mv / V, 100Lb, 5Vdc Rohs Compliant Omega |
| Force Rating | 100 lbs (45.35 kg) | 100 lbs (45.36 kg) | 100 lbs (45.35 kg) | ||
| Accuracy | -2.00 to 2.00 ±% Full Scale | ||||
| Force Measured | Compression | ||||
| Package | Pancake; Miniature | Miniature | |||
| Output | Analog Voltage |