OMEGA’s LCM202 Series Load Cell offers the designer a compact series with ranges from 100 to 50,000 N and accuracy of 0.25%. The all stainless steel construction and rugged design assure long life in industrial and commercial applications.
MINIATURE UNIVERSAL LOAD CELL
LCM202-10KN
LOAD CELLS, MINI SS LC200 SERIES ROHS COMPLIANT: NO
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCM202-10KN | LCM202-10KN | 5880-LCM202-10KN-ND | 73AJ8074 |
| Product Name | Universal Miniature Metric Load Cell | Force Sensors & Load Cells | Force Sensors, Load Cells - Industrial | Load Cells, Mini Ss Lc200 Series Rohs Compliant Omega |
| Force Rating | 10000 lbs (4535 kg) | |||
| Accuracy | -0.25 to 0.25 ±% Full Scale | |||
| Force Measured | Tension; Compression | |||
| Package | Miniature | Miniature | ||
| Output | Analog Voltage |