OMEGA Engineering, Inc. Load Cell, Mini Tension/Compression LCMFL-50N

Description
Small and capable of highly accurate readings, the LCMFL subminiature load cells are suitable for precision industrial applications. They are all stainless steel, measure either tension or compression loads, and have male thread studs for load attachment. The exclusive internal design provides superior long-term stability and minimizes the effects of small off-axis loads.
Request a Quote Datasheet
Description
Small and capable of highly accurate readings, the LCMFL subminiature load cells are suitable for precision industrial applications. They are all stainless steel, measure either tension or compression loads, and have male thread studs for load attachment. The exclusive internal design provides superior long-term stability and minimizes the effects of small off-axis loads.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell, Mini Tension/Compression - LCMFL-50N - OMEGA Engineering, Inc.
Norwalk, CT, USA
Load Cell, Mini Tension/Compression
LCMFL-50N
Load Cell, Mini Tension/Compression LCMFL-50N
Small and capable of highly accurate readings, the LCMFL subminiature load cells are suitable for precision industrial applications. They are all stainless steel, measure either tension or compression loads, and have male thread studs for load attachment. The exclusive internal design provides superior long-term stability and minimizes the effects of small off-axis loads.

Small and capable of highly accurate readings, the LCMFL subminiature load cells are suitable for precision industrial applications. They are all stainless steel, measure either tension or compression loads, and have male thread studs for load attachment. The exclusive internal design provides superior long-term stability and minimizes the effects of small off-axis loads.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCMFL-50N-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCMFL-50N-ND
Force Sensors, Load Cells - Industrial 5880-LCMFL-50N-ND
MINIATURE LOAD CELL, TENSION/COM

MINIATURE LOAD CELL, TENSION/COM

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCMFL-50N
Force Sensors & Load Cells LCMFL-50N
Load Cells: sub mini high accuracy LCF

Load Cells: sub mini high accuracy LCF

Buy Now
Load Cells, Sub Mini High Accuracy Lcf Rohs Compliant Omega - 73AJ8005 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Sub Mini High Accuracy Lcf Rohs Compliant Omega
73AJ8005
Load Cells, Sub Mini High Accuracy Lcf Rohs Compliant Omega 73AJ8005
LOAD CELLS, SUB MINI HIGH ACCURACY LCF ROHS COMPLIANT: NO

LOAD CELLS, SUB MINI HIGH ACCURACY LCF ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCMFL-50N 5880-LCMFL-50N-ND LCMFL-50N 73AJ8005
Product Name Load Cell, Mini Tension/Compression Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Load Cells, Sub Mini High Accuracy Lcf Rohs Compliant Omega
Force Rating 50 lbs (22.68 kg) 11.03 lbs (5 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM95000Q - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial, Smart Surfaces, Displays
View Details
TLS - External Threads both Ends - TLS-75 SS - Strainsert
Specs
Force Rating 75000 lbs (34014 kg)
Force Measured Tension
Output Analog Voltage
View Details
Model 31 Tension/Compression Universal Load Cell - SLC31G1000* - RDP Electrosense
Specs
Force Rating 2.2 lbs (0.9998 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details