OMEGA Engineering, Inc. High Accuracy S Beam Load Cell LCR-2K

Description
• High Accuracy Industrial Applications • 5-Point NIST Traceable Calibration (in Tension) Included • 0.25% Interchangeability • Lightweight Aluminum Construction Ranges to 1000 lb • Rugged Stainless Steel on Upper Ranges • Load Buttons and Rod Ends Available
Request a Quote Datasheet
Description
• High Accuracy Industrial Applications • 5-Point NIST Traceable Calibration (in Tension) Included • 0.25% Interchangeability • Lightweight Aluminum Construction Ranges to 1000 lb • Rugged Stainless Steel on Upper Ranges • Load Buttons and Rod Ends Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy S Beam Load Cell - LCR-2K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy S Beam Load Cell
LCR-2K
High Accuracy S Beam Load Cell LCR-2K
• High Accuracy Industrial Applications • 5-Point NIST Traceable Calibration (in Tension) Included • 0.25% Interchangeability • Lightweight Aluminum Construction Ranges to 1000 lb • Rugged Stainless Steel on Upper Ranges • Load Buttons and Rod Ends Available
•High Accuracy Industrial Applications
•5-Point NIST Traceable Calibration (in Tension) Included
•0.25% Interchangeability
•Lightweight Aluminum Construction Ranges to 1000 lb
•Rugged Stainless Steel on Upper Ranges
•Load Buttons and Rod Ends Available
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCR-2K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCR-2K-ND
Force Sensors, Load Cells - Industrial 5880-LCR-2K-ND
LCR-2K

LCR-2K

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCR-2K
Force Sensors & Load Cells LCR-2K
HIGH ACCURACY S-BEAM LOAD CELL

HIGH ACCURACY S-BEAM LOAD CELL

Buy Now
Sensor, Load Cell, 2K Lb, 3Mv/v; Load Capacity Omega - 04X5622 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Load Cell, 2K Lb, 3Mv/v; Load Capacity Omega
04X5622
Sensor, Load Cell, 2K Lb, 3Mv/v; Load Capacity Omega 04X5622
SENSOR, LOAD CELL, 2K LB, 3MV/V; Load Capacity:2000lb; Supply Voltage:15VDC; Operating Temperature Min:-18°C; Operating Temperature Max:71°C; Cell Output mV / V:3; Product Range:LCR Series RoHS Compliant: Yes

SENSOR, LOAD CELL, 2K LB, 3MV/V; Load Capacity:2000lb; Supply Voltage:15VDC; Operating Temperature Min:-18°C; Operating Temperature Max:71°C; Cell Output mV / V:3; Product Range:LCR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCR-2K 5880-LCR-2K-ND LCR-2K 04X5622
Product Name High Accuracy S Beam Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Sensor, Load Cell, 2K Lb, 3Mv/v; Load Capacity Omega
Force Rating 2000 lbs (907 kg) 2000 lbs (907 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model 41 Tension/Compression Universal Load Cell - SLC41/010000* - RDP Electrosense
Specs
Force Rating 10000 lbs (4535 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 20WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S05-25 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 220 lbs (5 to 100 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details