OMEGA Engineering, Inc. Force Sensors & Load Cells LCL-816G

Description
Load Cells: thin beam
Request a Quote Datasheet
Description
Load Cells: thin beam
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCL-816G
Force Sensors & Load Cells LCL-816G
Load Cells: thin beam

Load Cells: thin beam

Buy Now
Force Sensors, Load Cells - 5880-LCL-816G-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
5880-LCL-816G-ND
Force Sensors, Load Cells 5880-LCL-816G-ND
THIN BEAM LOAD CELL, COMPRESSION

THIN BEAM LOAD CELL, COMPRESSION

Buy Now Datasheet
Comprsn/tension Load Cell, 2Lb, 5Vdc; Load Capacity Omega - 31AC5494 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 2Lb, 5Vdc; Load Capacity Omega
31AC5494
Comprsn/tension Load Cell, 2Lb, 5Vdc; Load Capacity Omega 31AC5494
COMPRSN/TENSION LOAD CELL, 2LB, 5VDC; Load Capacity:2lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes

COMPRSN/TENSION LOAD CELL, 2LB, 5VDC; Load Capacity:2lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCL-816G 5880-LCL-816G-ND 31AC5494
Product Name Force Sensors & Load Cells Force Sensors, Load Cells Comprsn/tension Load Cell, 2Lb, 5Vdc; Load Capacity Omega
Force Rating 179 lbs (81 kg) 2 lbs (0.9070 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Earbuds, Wearables, Personal Care, Stylus, Touchpads, AR/VR, e-Bikes, e-Scooters, Industrial
View Details
Load Pin Bobbin - SCP-4.250-S - Strainsert
Specs
Force Rating 220000 lbs (99773 kg)
Package Load Pin
View Details
Model 45 Tension/Compression Universal Load Cell - SLC45/025000 - RDP Electrosense
Specs
Force Rating 25000 lbs (11338 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details