OMEGA Engineering, Inc. 19mm Dia. Mini Compression Load Cell LCM302-5KN

Description
The LCM302 Series is only 19 mm ( 3 /4 ") in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gauge assures long term reliability in industrial environments.
Request a Quote Datasheet
Description
The LCM302 Series is only 19 mm ( 3 /4 ") in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gauge assures long term reliability in industrial environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19mm Dia. Mini Compression Load Cell - LCM302-5KN - OMEGA Engineering, Inc.
Norwalk, CT, USA
19mm Dia. Mini Compression Load Cell
LCM302-5KN
19mm Dia. Mini Compression Load Cell LCM302-5KN
The LCM302 Series is only 19 mm ( 3 /4 ") in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gauge assures long term reliability in industrial environments.

The LCM302 Series is only 19 mm ( 3 /4 ") in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gauge assures long term reliability in industrial environments.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCM302-5KN-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCM302-5KN-ND
Force Sensors, Load Cells - Industrial 5880-LCM302-5KN-ND
HIGH QUALITY LOAD CELL, COMPRESS

HIGH QUALITY LOAD CELL, COMPRESS

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCM302-5KN
Force Sensors & Load Cells LCM302-5KN
COMPRESSION LOAD CELL

COMPRESSION LOAD CELL

Buy Now
Load Cell, 1124Lb, 1Mv/v, 15Vdc; Load Capacity Omega - 38AJ1480 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 1124Lb, 1Mv/v, 15Vdc; Load Capacity Omega
38AJ1480
Load Cell, 1124Lb, 1Mv/v, 15Vdc; Load Capacity Omega 38AJ1480
LOAD CELL, 1124LB, 1MV/V, 15VDC; Load Capacity:1124lb; Supply Voltage:15VDC; Operating Temperature Min:-54°C; Operating Temperature Max:107°C; Cell Output mV / V:1; Product Range:LCM302 Series RoHS Compliant: Yes

LOAD CELL, 1124LB, 1MV/V, 15VDC; Load Capacity:1124lb; Supply Voltage:15VDC; Operating Temperature Min:-54°C; Operating Temperature Max:107°C; Cell Output mV / V:1; Product Range:LCM302 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCM302-5KN 5880-LCM302-5KN-ND LCM302-5KN 38AJ1480
Product Name 19mm Dia. Mini Compression Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Load Cell, 1124Lb, 1Mv/v, 15Vdc; Load Capacity Omega
Force Rating 5000 lbs (2268 kg) 1124 lbs (510 kg) 1124 lbs (510 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Compression Compression
Package Pancake; Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20008366-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - MR01-200 - Mark-10 Corporation
Specs
Force Rating 225 lbs (102 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details