The LCM703 Series is an economical universal (Tension/Compression
MINIATURE LOAD CELL, TENSION/COM
Load Cells: tension link LC700
LOAD CELL, 551LB, 15VDC, -40 TO 82DEG C ROHS COMPLIANT: YES
| OMEGA Engineering, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCM703-250 | 5880-LCM703-250-ND | LCM703-250 | 69AH8146 |
| Product Name | Mini Low Profile Tension Link Load Cell | Force Sensors, Load Cells - Industrial | Force Sensors & Load Cells | Load Cell, 551Lb, 15Vdc, -40 To 82Deg C Rohs Compliant Omega |
| Force Rating | 2500 lbs (1134 kg) | 551 lbs (250 kg) | ||
| Accuracy | -1.00 to 1.00 ±% Full Scale | |||
| Force Measured | Tension; Compression | Tension | ||
| Package | Link; Miniature | Link | ||
| Output | Analog Voltage |