OMEGA Engineering, Inc. Miniature Load Cell LCMGD-20KN

Description
The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.
Request a Quote Datasheet
Description
The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Load Cell - LCMGD-20KN - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Load Cell
LCMGD-20KN
Miniature Load Cell LCMGD-20KN
The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.

The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCMGD-20KN-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCMGD-20KN-ND
Force Sensors, Load Cells - Industrial 5880-LCMGD-20KN-ND
INDUSTRIAL MINIATURE LOAD CELL,

INDUSTRIAL MINIATURE LOAD CELL,

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCMGD-20KN
Force Sensors & Load Cells LCMGD-20KN
SUB-MINI LOAD CELL 20K N

SUB-MINI LOAD CELL 20K N

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc.
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCMGD-20KN 5880-LCMGD-20KN-ND LCMGD-20KN
Product Name Miniature Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells
Force Rating 20000 lbs (9070 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Low Power ASIC - AF-3068 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, White Goods, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Compression Load Cells - FL05C - Strainsert
Specs
Force Rating 500 lbs (227 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 73 Compression Load Cell - SLC73/000250 - RDP Electrosense
Specs
Force Rating 250 lbs (113 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details