OMEGA's LCM304 Series Load Cell offers the highest output of all miniature load cells. Its small 25 mm diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
LCM304-50KN
25MM DIAMETER SS LOAD CELL
LOAD CELLS, MINI LC300 SERIES ROHS COMPLIANT: NO
| OMEGA Engineering, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCM304-50KN | 5880-LCM304-50KN-ND | LCM304-50KN | 73AJ8108 |
| Product Name | 25.4mm Dia. Mini Compression Load Cell | Force Sensors, Load Cells - Industrial | Force Sensors & Load Cells | Load Cells, Mini Lc300 Series Rohs Compliant Omega |
| Force Rating | 50000 lbs (22676 kg) | |||
| Accuracy | -0.50 to 0.50 ±% Full Scale | |||
| Force Measured | Compression | |||
| Package | Miniature | |||
| Output | Analog Voltage |