OMEGA Engineering, Inc. Subminiature Industrial Load Cell LCMKD-500N

Description
Small in size but not in performance, OMEGA's LCMKD Series compression load cells are designed to measure load ranges from 10 to 10,000 Newtons. Rugged all stainless steel construction and high performance strain gauges assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board which is included in the cable. These units are designed to be mounted on a smooth, flat surface .
Request a Quote Datasheet
Description
Small in size but not in performance, OMEGA's LCMKD Series compression load cells are designed to measure load ranges from 10 to 10,000 Newtons. Rugged all stainless steel construction and high performance strain gauges assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board which is included in the cable. These units are designed to be mounted on a smooth, flat surface .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature Industrial Load Cell - LCMKD-500N - OMEGA Engineering, Inc.
Norwalk, CT, USA
Subminiature Industrial Load Cell
LCMKD-500N
Subminiature Industrial Load Cell LCMKD-500N
Small in size but not in performance, OMEGA's LCMKD Series compression load cells are designed to measure load ranges from 10 to 10,000 Newtons. Rugged all stainless steel construction and high performance strain gauges assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board which is included in the cable. These units are designed to be mounted on a smooth, flat surface .

Small in size but not in performance, OMEGA's LCMKD Series compression load cells are designed to measure load ranges from 10 to 10,000 Newtons. Rugged all stainless steel construction and high performance strain gauges assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board which is included in the cable. These units are designed to be mounted on a smooth, flat surface .

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCMKD-500N
Force Sensors & Load Cells LCMKD-500N
SUBMINI INDUSTRIAL LOAD CELL

SUBMINI INDUSTRIAL LOAD CELL

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc.
Product Category Force and Load Sensors Force and Load Sensors
Product Number LCMKD-500N LCMKD-500N
Product Name Subminiature Industrial Load Cell Force Sensors & Load Cells
Force Rating 500 lbs (227 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tension and Compression Load Cell - X-S06 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 20000 lbs (50 to 9070 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
MR04-2 - Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N, #4-40 - MR04-2 - Mark-10 Corporation
Specs
Force Rating 2.25 lbs (1.02 kg)
Force Measured Compression
Package Miniature
View Details
Metric Universal Load Cells - FL50UM - Strainsert
Specs
Force Rating 50130 lbs (22735 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details