OMEGA Engineering, Inc. Bolt Sensor With Mounting Washers LCM901-6-10KN

Description
OMEGA’s LCM900 Series bolt force sensor is a compression load cell designed to measure the clamping force of a bolt. With excellent long term stability and all stainless steel construction, the LCM900 Series delivers high reliability in severe industrial environments. This unit is designed to operate by mounting on a flat surface between two mounting washers (included).
Request a Quote Datasheet
Description
OMEGA’s LCM900 Series bolt force sensor is a compression load cell designed to measure the clamping force of a bolt. With excellent long term stability and all stainless steel construction, the LCM900 Series delivers high reliability in severe industrial environments. This unit is designed to operate by mounting on a flat surface between two mounting washers (included).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolt Sensor With Mounting Washers - LCM901-6-10KN - OMEGA Engineering, Inc.
Norwalk, CT, USA
Bolt Sensor With Mounting Washers
LCM901-6-10KN
Bolt Sensor With Mounting Washers LCM901-6-10KN
OMEGA’s LCM900 Series bolt force sensor is a compression load cell designed to measure the clamping force of a bolt. With excellent long term stability and all stainless steel construction, the LCM900 Series delivers high reliability in severe industrial environments. This unit is designed to operate by mounting on a flat surface between two mounting washers (included).

OMEGA’s LCM900 Series bolt force sensor is a compression load cell designed to measure the clamping force of a bolt. With excellent long term stability and all stainless steel construction, the LCM900 Series delivers high reliability in severe industrial environments. This unit is designed to operate by mounting on a flat surface between two mounting washers (included).

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCM901-6-10KN
Force Sensors & Load Cells LCM901-6-10KN
BOLT SENSORS W/MOUNTING WASHER

BOLT SENSORS W/MOUNTING WASHER

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCM901-6-10KN-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCM901-6-10KN-ND
Force Sensors, Load Cells - Industrial 5880-LCM901-6-10KN-ND
LCM901-6-10KN

LCM901-6-10KN

Buy Now Datasheet
Load Cells, Bolt Sensors Lc900 Series Rohs Compliant Omega - 73AJ8159 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Bolt Sensors Lc900 Series Rohs Compliant Omega
73AJ8159
Load Cells, Bolt Sensors Lc900 Series Rohs Compliant Omega 73AJ8159
LOAD CELLS, BOLT SENSORS LC900 SERIES ROHS COMPLIANT: NO

LOAD CELLS, BOLT SENSORS LC900 SERIES ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCM901-6-10KN LCM901-6-10KN 5880-LCM901-6-10KN-ND 73AJ8159
Product Name Bolt Sensor With Mounting Washers Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Load Cells, Bolt Sensors Lc900 Series Rohs Compliant Omega
Force Rating 10 lbs (4.54 kg)
Accuracy -3.50 to 3.50 ±% Full Scale
Force Measured Compression
Package Pancake Bolt
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-C01-20-4M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 2205 lbs (10 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E0-K1-G0 - KZ-011-0400-300N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers