The S-Beam Load Cell, 250Lb, 15Vdc, part number LCR-250, is designed for high-accuracy applications with a load capacity of 250 pounds (113 kg). It features a 5-point calibration process and offers an output of 3 mV/V ±0.25%. The load cell operates within an excitation voltage range of 10 Vdc to a maximum of 15 Vdc. Key specifications include a linearity of ±0.03%, hysteresis of ±0.02%, and repeatability of ±0.01%. It can withstand operating temperatures from -18°C to 71°C (-0°F to 150°F) and has a compensated temperature range of 17°C to 71°C (60°F to 160°F). The load cell is constructed from lightweight aluminum for capacities up to 1000 lb, while higher capacities utilize rugged stainless steel. The device has a protection level of IP55, ensuring durability in industrial environments. It also features a safe overload capacity of 150% and an ultimate overload capacity of 300%. The electrical connection includes a 6 m (20') 4-conductor cable. This load cell is suitable for various applications requiring precise weight measurement and is compatible with specific meters for data acquisition.
| • | High Accuracy Industrial Applications |
| • | 5-Point NIST Traceable Calibration (in Tension) Included |
| • | 0.25% Interchangeability |
| • | Lightweight Aluminum Construction Ranges to 1000 lb |
| • | Rugged Stainless Steel on Upper Ranges |
| • | Load Buttons and Rod Ends Available |
HIGH ACCURACY S-BEAM LOAD CELL
S-BEAM LOAD CELL, TENSION, 0.03
S-BEAM LOAD CELL, 250LB, 15VDC; Load Capacity:250lb; Supply Voltage:15VDC; Operating Temperature Min:-18°C; Operating Temperature Max:71°C; Cell Output mV / V:3; Product Range:LCR Series RoHS Compliant: Yes
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCR-250 | LCR-250 | 5880-LCR-250-ND | 71AC1678 |
| Product Name | High Accuracy S Beam Load Cell | Force Sensors & Load Cells | Force Sensors, Load Cells - Industrial | S-Beam Load Cell, 250Lb, 15Vdc; Load Capacity Omega |
| Force Rating | 250 lbs (113 kg) | 250 lbs (113 kg) | ||
| Accuracy | -0.03 to 0.03 ±% Full Scale | |||
| Force Measured | Tension; Compression | |||
| Package | S-beam | S-beam | ||
| Output | Analog Voltage |