OMEGA Engineering, Inc. Force Sensors & Load Cells LCL-020

Description
Load Cells: thin beam
Request a Quote Datasheet
Description
Load Cells: thin beam
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCL-020
Force Sensors & Load Cells LCL-020
Load Cells: thin beam

Load Cells: thin beam

Buy Now
Force Sensors, Load Cells - 5880-LCL-020-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
5880-LCL-020-ND
Force Sensors, Load Cells 5880-LCL-020-ND
THIN BEAM LOAD CELL, COMPRESSION

THIN BEAM LOAD CELL, COMPRESSION

Buy Now Datasheet
Comprsn/tension Load Cell, 20Lb, 5Vdc; Load Capacity Omega - 31AC5489 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 20Lb, 5Vdc; Load Capacity Omega
31AC5489
Comprsn/tension Load Cell, 20Lb, 5Vdc; Load Capacity Omega 31AC5489
COMPRSN/TENSION LOAD CELL, 20LB, 5VDC; Load Capacity:20lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes

COMPRSN/TENSION LOAD CELL, 20LB, 5VDC; Load Capacity:20lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCL-020 5880-LCL-020-ND 31AC5489
Product Name Force Sensors & Load Cells Force Sensors, Load Cells Comprsn/tension Load Cell, 20Lb, 5Vdc; Load Capacity Omega
Force Rating 20 lbs (9.07 kg) 20 lbs (9.07 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomics force gauge, 100 lbF / 500 N - ME-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Force Sensors, Load Cells - 223-EL20-16KN-S20047-ND - DigiKey
Specs
Force Rating 3598 lbs (1632 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cell - X-L11-D70 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details