OMEGA's LCM304 Series Load Cell offers the highest output of all miniature load cells. Its small 25 mm diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
25MM DIAMETER SS LOAD CELL
HEAVY DUTY LOAD CELL, COMPRESSIO
LOAD CELLS, MINI LC300 SERIES ROHS COMPLIANT: NO
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCM304-20KN | LCM304-20KN | 5880-LCM304-20KN-ND | 73AJ8106 |
| Product Name | 25.4mm Dia. Mini Compression Load Cell | Force Sensors & Load Cells | Force Sensors, Load Cells - Industrial | Load Cells, Mini Lc300 Series Rohs Compliant Omega |
| Force Rating | 20000 lbs (9070 kg) | |||
| Accuracy | -0.50 to 0.50 ±% Full Scale | |||
| Force Measured | Compression | |||
| Package | Miniature | |||
| Output | Analog Voltage |