OMEGA Engineering, Inc. Subminiature Load Cell LCKD-5

Description
Small in size but not in performance, OMEGA’s LCKD Series subminiature compression load cells are designed to measure load ranges from 1 kg to 1000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. All models incluse a 5-pt NIST traceable calibration to assure an accurat installation. If need multiple load cells with no calibration see the economical LCKD-PK which contains 3 uncalibrated load cells. Temperature compensation is achieved through a miniature circuit board which is included in the load cell’s cable. These units are designed to be mounted on a smooth, flat surface.
Request a Quote Datasheet
Description
Small in size but not in performance, OMEGA’s LCKD Series subminiature compression load cells are designed to measure load ranges from 1 kg to 1000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. All models incluse a 5-pt NIST traceable calibration to assure an accurat installation. If need multiple load cells with no calibration see the economical LCKD-PK which contains 3 uncalibrated load cells. Temperature compensation is achieved through a miniature circuit board which is included in the load cell’s cable. These units are designed to be mounted on a smooth, flat surface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature Load Cell - LCKD-5 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Subminiature Load Cell
LCKD-5
Subminiature Load Cell LCKD-5
Small in size but not in performance, OMEGA’s LCKD Series subminiature compression load cells are designed to measure load ranges from 1 kg to 1000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. All models incluse a 5-pt NIST traceable calibration to assure an accurat installation. If need multiple load cells with no calibration see the economical LCKD-PK which contains 3 uncalibrated load cells. Temperature compensation is achieved through a miniature circuit board which is included in the load cell’s cable. These units are designed to be mounted on a smooth, flat surface.

Small in size but not in performance, OMEGA’s LCKD Series subminiature compression load cells are designed to measure load ranges from 1 kg to 1000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. All models incluse a 5-pt NIST traceable calibration to assure an accurat installation. If need multiple load cells with no calibration see the economical LCKD-PK which contains 3 uncalibrated load cells. Temperature compensation is achieved through a miniature circuit board which is included in the load cell’s cable. These units are designed to be mounted on a smooth, flat surface.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCKD-5-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCKD-5-ND
Force Sensors, Load Cells - Industrial 5880-LCKD-5-ND
INDUSTRIAL SUBMINIATURE LOAD CEL

INDUSTRIAL SUBMINIATURE LOAD CEL

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCKD-5
Force Sensors & Load Cells LCKD-5
Load Cells: sub mini/mini LCKD

Load Cells: sub mini/mini LCKD

Buy Now
Compression Load Cell, 5Lb, 5Vdc; Load Capacity Omega - 31AC5484 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 5Lb, 5Vdc; Load Capacity Omega
31AC5484
Compression Load Cell, 5Lb, 5Vdc; Load Capacity Omega 31AC5484
COMPRESSION LOAD CELL, 5LB, 5VDC; Load Capacity:5lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCKD Series RoHS Compliant: Yes

COMPRESSION LOAD CELL, 5LB, 5VDC; Load Capacity:5lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCKD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Load Cell, 2Mv / V, 5Lb, 5Vdc Rohs Compliant Omega - 69AJ0419 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 2Mv / V, 5Lb, 5Vdc Rohs Compliant Omega
69AJ0419
Load Cell, 2Mv / V, 5Lb, 5Vdc Rohs Compliant Omega 69AJ0419
LOAD CELL, 2MV / V, 5LB, 5VDC ROHS COMPLIANT: NA

LOAD CELL, 2MV / V, 5LB, 5VDC ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCKD-5 5880-LCKD-5-ND LCKD-5 31AC5484 69AJ0419
Product Name Subminiature Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Compression Load Cell, 5Lb, 5Vdc; Load Capacity Omega Load Cell, 2Mv / V, 5Lb, 5Vdc Rohs Compliant Omega
Force Rating 5 lbs (2.27 kg) 5.01 lbs (2.27 kg) 5 lbs (2.27 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Donut Compression Load Cell (1.00 O.D.) - THA Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 500 lbs (22.68 to 227 kg)
Force Measured Compression
Package Donut / Washer
View Details
Integrated MEMS Force Sensor - DF-8100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Earbuds, Wearables, Personal Care, Stylus, Touchpads, AR/VR, e-Bikes, e-Scooters, Industrial
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force Gauges - 559789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details