OMEGA Engineering, Inc. Low Profile Tension/Compression Cell LCHD-50K

Description
• 0.25% Interchangeability for Scale Applications • All Stainless Steel Construction • Rugged Heavy Duty Design • High Accuracy • Low Profile For Easy Installation • NIST Traceable Calibration, Certificate Supplied
Request a Quote Datasheet
Description
• 0.25% Interchangeability for Scale Applications • All Stainless Steel Construction • Rugged Heavy Duty Design • High Accuracy • Low Profile For Easy Installation • NIST Traceable Calibration, Certificate Supplied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Tension/Compression Cell - LCHD-50K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Low Profile Tension/Compression Cell
LCHD-50K
Low Profile Tension/Compression Cell LCHD-50K
• 0.25% Interchangeability for Scale Applications • All Stainless Steel Construction • Rugged Heavy Duty Design • High Accuracy • Low Profile For Easy Installation • NIST Traceable Calibration, Certificate Supplied
•0.25% Interchangeability for Scale Applications
•All Stainless Steel Construction
•Rugged Heavy Duty Design
•High Accuracy
•Low Profile For Easy Installation
•NIST Traceable Calibration, Certificate Supplied
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCHD-50K
Force Sensors & Load Cells LCHD-50K
Load Cells: pancake style LCH

Load Cells: pancake style LCH

Buy Now
Comprsn/tension Load Cell, 50000Lb, 10V; Load Capacity Omega - 31AC5475 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 50000Lb, 10V; Load Capacity Omega
31AC5475
Comprsn/tension Load Cell, 50000Lb, 10V; Load Capacity Omega 31AC5475
COMPRSN/TENSION LOAD CELL, 50000LB, 10V; Load Capacity:50000lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCHD Series RoHS Compliant: Yes

COMPRSN/TENSION LOAD CELL, 50000LB, 10V; Load Capacity:50000lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCHD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCHD-50K LCHD-50K 31AC5475
Product Name Low Profile Tension/Compression Cell Force Sensors & Load Cells Comprsn/tension Load Cell, 50000Lb, 10V; Load Capacity Omega
Force Rating 50000 lbs (22676 kg) 50000 lbs (22676 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Package Donut / Washer Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20032195-00 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
2 suppliers
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
MR04-100 - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N, #4-40 - MR04-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Compression
Package Miniature
View Details
Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details