OMEGA Engineering, Inc. Subminiature Industrial Load Cell LCMKD-10N

Description
Small in size but not in performance, OMEGA's LCMKD Series compression load cells are designed to measure load ranges from 10 to 10,000 Newtons. Rugged all stainless steel construction and high performance strain gauges assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board which is included in the cable. These units are designed to be mounted on a smooth, flat surface .
Request a Quote Datasheet
Description
Small in size but not in performance, OMEGA's LCMKD Series compression load cells are designed to measure load ranges from 10 to 10,000 Newtons. Rugged all stainless steel construction and high performance strain gauges assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board which is included in the cable. These units are designed to be mounted on a smooth, flat surface .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature Industrial Load Cell - LCMKD-10N - OMEGA Engineering, Inc.
Norwalk, CT, USA
Subminiature Industrial Load Cell
LCMKD-10N
Subminiature Industrial Load Cell LCMKD-10N
Small in size but not in performance, OMEGA's LCMKD Series compression load cells are designed to measure load ranges from 10 to 10,000 Newtons. Rugged all stainless steel construction and high performance strain gauges assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board which is included in the cable. These units are designed to be mounted on a smooth, flat surface .

Small in size but not in performance, OMEGA's LCMKD Series compression load cells are designed to measure load ranges from 10 to 10,000 Newtons. Rugged all stainless steel construction and high performance strain gauges assure superior linearity and stability. Temperature compensation is achieved through a miniature circuit board which is included in the cable. These units are designed to be mounted on a smooth, flat surface .

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCMKD-10N
Force Sensors & Load Cells LCMKD-10N
SUBMINI INDUSTIAL LOAD CELL

SUBMINI INDUSTIAL LOAD CELL

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCMKD-10N-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCMKD-10N-ND
Force Sensors, Load Cells - Industrial 5880-LCMKD-10N-ND
INDUSTRIAL SUBMINIATURE LOAD CEL

INDUSTRIAL SUBMINIATURE LOAD CEL

Buy Now Datasheet
Load Cell, 2Mv/v, 2.25Lb, 5Vdc Rohs Compliant Omega - 73AJ8028 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 2Mv/v, 2.25Lb, 5Vdc Rohs Compliant Omega
73AJ8028
Load Cell, 2Mv/v, 2.25Lb, 5Vdc Rohs Compliant Omega 73AJ8028
LOAD CELL, 2MV/V, 2.25LB, 5VDC ROHS COMPLIANT: YES

LOAD CELL, 2MV/V, 2.25LB, 5VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCMKD-10N LCMKD-10N 5880-LCMKD-10N-ND 73AJ8028
Product Name Subminiature Industrial Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Load Cell, 2Mv/v, 2.25Lb, 5Vdc Rohs Compliant Omega
Force Rating 10 lbs (4.54 kg) 2.25 lbs (1.02 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8805 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; For Automotive Applications General Purpose Solid-State Buttons, Smart Surfaces, 3D Touch Displays
View Details
Compression Load Cells - FL10C - Strainsert
Specs
Force Rating 10000 lbs (4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 31 Tension/Compression Universal Load Cell - SLC31/01000* - RDP Electrosense
Specs
Force Rating 1000 lbs (454 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details