OMEGA Engineering, Inc. High Accuracy S Beam Load Cell LCR-10K

Description
• High Accuracy Industrial Applications • 5-Point NIST Traceable Calibration (in Tension) Included • 0.25% Interchangeability • Lightweight Aluminum Construction Ranges to 1000 lb • Rugged Stainless Steel on Upper Ranges • Load Buttons and Rod Ends Available
Request a Quote Datasheet
Description
• High Accuracy Industrial Applications • 5-Point NIST Traceable Calibration (in Tension) Included • 0.25% Interchangeability • Lightweight Aluminum Construction Ranges to 1000 lb • Rugged Stainless Steel on Upper Ranges • Load Buttons and Rod Ends Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy S Beam Load Cell - LCR-10K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy S Beam Load Cell
LCR-10K
High Accuracy S Beam Load Cell LCR-10K
• High Accuracy Industrial Applications • 5-Point NIST Traceable Calibration (in Tension) Included • 0.25% Interchangeability • Lightweight Aluminum Construction Ranges to 1000 lb • Rugged Stainless Steel on Upper Ranges • Load Buttons and Rod Ends Available
•High Accuracy Industrial Applications
•5-Point NIST Traceable Calibration (in Tension) Included
•0.25% Interchangeability
•Lightweight Aluminum Construction Ranges to 1000 lb
•Rugged Stainless Steel on Upper Ranges
•Load Buttons and Rod Ends Available
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCR-10K
Force Sensors & Load Cells LCR-10K
HIGH ACCURACY S-BEAM LOAD CELL

HIGH ACCURACY S-BEAM LOAD CELL

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCR-10K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCR-10K-ND
Force Sensors, Load Cells - Industrial 5880-LCR-10K-ND
S-BEAM LOAD CELL, TENSION, 0.03

S-BEAM LOAD CELL, TENSION, 0.03

Buy Now Datasheet
Sensor, Load Cell, 10K Lb, 3Mv/v; Load Capacity Omega - 04X5619 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Load Cell, 10K Lb, 3Mv/v; Load Capacity Omega
04X5619
Sensor, Load Cell, 10K Lb, 3Mv/v; Load Capacity Omega 04X5619
SENSOR, LOAD CELL, 10K LB, 3MV/V; Load Capacity:10000lb; Supply Voltage:15VDC; Operating Temperature Min:-18°C; Operating Temperature Max:71°C; Cell Output mV / V:3; Product Range:LCR Series RoHS Compliant: Yes

SENSOR, LOAD CELL, 10K LB, 3MV/V; Load Capacity:10000lb; Supply Voltage:15VDC; Operating Temperature Min:-18°C; Operating Temperature Max:71°C; Cell Output mV / V:3; Product Range:LCR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCR-10K LCR-10K 5880-LCR-10K-ND 04X5619
Product Name High Accuracy S Beam Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Sensor, Load Cell, 10K Lb, 3Mv/v; Load Capacity Omega
Force Rating 10000 lbs (4535 kg) 10000 lbs (4535 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 10WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-CS15-I-H9-2M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 44.1 lbs (2 to 20 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers