OMEGA Engineering, Inc. Load Cell, Mini Tension/Compression LCMFL-100N

Description
Small and capable of highly accurate readings, the LCMFL subminiature load cells are suitable for precision industrial applications. They are all stainless steel, measure either tension or compression loads, and have male thread studs for load attachment. The exclusive internal design provides superior long-term stability and minimizes the effects of small off-axis loads.
Request a Quote Datasheet
Description
Small and capable of highly accurate readings, the LCMFL subminiature load cells are suitable for precision industrial applications. They are all stainless steel, measure either tension or compression loads, and have male thread studs for load attachment. The exclusive internal design provides superior long-term stability and minimizes the effects of small off-axis loads.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell, Mini Tension/Compression - LCMFL-100N - OMEGA Engineering, Inc.
Norwalk, CT, USA
Load Cell, Mini Tension/Compression
LCMFL-100N
Load Cell, Mini Tension/Compression LCMFL-100N
Small and capable of highly accurate readings, the LCMFL subminiature load cells are suitable for precision industrial applications. They are all stainless steel, measure either tension or compression loads, and have male thread studs for load attachment. The exclusive internal design provides superior long-term stability and minimizes the effects of small off-axis loads.

Small and capable of highly accurate readings, the LCMFL subminiature load cells are suitable for precision industrial applications. They are all stainless steel, measure either tension or compression loads, and have male thread studs for load attachment. The exclusive internal design provides superior long-term stability and minimizes the effects of small off-axis loads.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCMFL-100N
Force Sensors & Load Cells LCMFL-100N
SUB-MINI LOAD CELL 100 N

SUB-MINI LOAD CELL 100 N

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCMFL-100N-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCMFL-100N-ND
Force Sensors, Load Cells - Industrial 5880-LCMFL-100N-ND
LCMFL-100N

LCMFL-100N

Buy Now Datasheet
Load Cells, Sub Mini High Accuracy Lcf Rohs Compliant Omega - 73AJ8002 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Sub Mini High Accuracy Lcf Rohs Compliant Omega
73AJ8002
Load Cells, Sub Mini High Accuracy Lcf Rohs Compliant Omega 73AJ8002
LOAD CELLS, SUB MINI HIGH ACCURACY LCF ROHS COMPLIANT: NO

LOAD CELLS, SUB MINI HIGH ACCURACY LCF ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCMFL-100N LCMFL-100N 5880-LCMFL-100N-ND 73AJ8002
Product Name Load Cell, Mini Tension/Compression Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Load Cells, Sub Mini High Accuracy Lcf Rohs Compliant Omega
Force Rating 100 lbs (45.35 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4500 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
STL Series - STL-1.5 - Strainsert
Specs
Force Rating 3000 lbs (1361 kg)
Force Measured Tension
Package Link
View Details
Model 13 Compression Load Cell - SLC13G0500 - RDP Electrosense
Specs
Force Rating 1.1 lbs (0.4999 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details