OMEGA Engineering, Inc. Miniature High-Capacity Load Cell LCM307-20KN

Description
Small in size but not in performance, Series LCM307 top hat load cells are designed for applications involving minimum space and high-capacity loads up to 500 kN. Rugged, all stainless steel construction and high-performance strain gages ensure superior linearity and stability. Temperature compensation is located on a miniature circuit board in the cable. These cells are designed to be mounted on a smooth, flat surface.
Request a Quote Datasheet
Description
Small in size but not in performance, Series LCM307 top hat load cells are designed for applications involving minimum space and high-capacity loads up to 500 kN. Rugged, all stainless steel construction and high-performance strain gages ensure superior linearity and stability. Temperature compensation is located on a miniature circuit board in the cable. These cells are designed to be mounted on a smooth, flat surface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature High-Capacity Load Cell - LCM307-20KN - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature High-Capacity Load Cell
LCM307-20KN
Miniature High-Capacity Load Cell LCM307-20KN
Small in size but not in performance, Series LCM307 top hat load cells are designed for applications involving minimum space and high-capacity loads up to 500 kN. Rugged, all stainless steel construction and high-performance strain gages ensure superior linearity and stability. Temperature compensation is located on a miniature circuit board in the cable. These cells are designed to be mounted on a smooth, flat surface.

Small in size but not in performance, Series LCM307 top hat load cells are designed for applications involving minimum space and high-capacity loads up to 500 kN. Rugged, all stainless steel construction and high-performance strain gages ensure superior linearity and stability. Temperature compensation is located on a miniature circuit board in the cable. These cells are designed to be mounted on a smooth, flat surface.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCM307-20KN
Force Sensors & Load Cells LCM307-20KN
TOP HAT STYLE COMPRESSION LOAD

TOP HAT STYLE COMPRESSION LOAD

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCM307-20KN-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCM307-20KN-ND
Force Sensors, Load Cells - Industrial 5880-LCM307-20KN-ND
LCM307-20KN

LCM307-20KN

Buy Now Datasheet
Load Cells, Mini Lc300 Series Rohs Compliant Omega - 73AJ8119 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Mini Lc300 Series Rohs Compliant Omega
73AJ8119
Load Cells, Mini Lc300 Series Rohs Compliant Omega 73AJ8119
LOAD CELLS, MINI LC300 SERIES ROHS COMPLIANT: NO

LOAD CELLS, MINI LC300 SERIES ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCM307-20KN LCM307-20KN 5880-LCM307-20KN-ND 73AJ8119
Product Name Miniature High-Capacity Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Load Cells, Mini Lc300 Series Rohs Compliant Omega
Force Rating 20 lbs (9.07 kg)
Accuracy -0.75 to 0.75 ±% Full Scale
Force Measured Compression Compression
Package Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model RLT Tension Load Cell - RLT1500 - RDP Electrosense
Specs
Force Rating 3308 lbs (1500 kg)
Force Measured Tension
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-18N-E0-K1-G0 - KZ-011-0400-18N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 4.05 lbs (1.84 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compression Load Cell - X-B-D152-H12 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 44.1 to 2205 lbs (20 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details