OMEGA Engineering, Inc.
Force Sensors & Load Cells
LCP375-1.5K
Description
LOAD PIN, 1.5K LBS
Request a Quote
Email Supplier
Description
LOAD PIN, 1.5K LBS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Force and Load Sensors |
|
Product Number
|
LCP375-1.5K |
|
Product Name
|
Force Sensors & Load Cells |
|
Force Rating
|
1500 lbs (680 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
ABB Measurement & Analytics
Force Rating
1124 to 11240 lbs (510 to 5098 kg)
Package
Plate / Platform
Device
Sensor / Transducer
View Details
XJCSENSOR Technology Co., Ltd.
Force Rating
11.03 to 110 lbs (5 to 50 kg)
Force Measured
Tension; Compression
Output
Analog Voltage
View Details
PCE Instruments / PCE Americas Inc.
Force Rating
661 lbs (300 kg)
Force Measured
Tension
Device
Gauge / Indicator
View Details