OMEGA Engineering, Inc.
Force Sensors & Load Cells
LCP1500-30K
Description
LOAD PIN, 30K LBS
Request a Quote
Email Supplier
Description
LOAD PIN, 30K LBS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Force and Load Sensors |
|
Product Number
|
LCP1500-30K |
|
Product Name
|
Force Sensors & Load Cells |
|
Force Rating
|
30000 lbs (13605 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Force Rating
225 lbs (102 kg)
Force Measured
Tension; Compression
Device
Sensor Element / Chip
View Details
Operating Temperature
-4 to 176 F (-20 to 80 C)
View Details
Force Rating
0.0 to 180 lbs (0.0 to 81.56 kg)
Output
Analog Current
Device
Sensor Element / Chip
View Details
XJCSENSOR Technology Co., Ltd.
Force Rating
4.41 to 11.03 lbs (2 to 5 kg)
Force Measured
Compression
Output
Analog Voltage
View Details