OMEGA Engineering, Inc. 25.4mm Dia. Mini Compression Load Cell LCM304-5KN

Description
OMEGA's LCM304 Series Load Cell offers the highest output of all miniature load cells. Its small 25 mm diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
Request a Quote Datasheet
Description
OMEGA's LCM304 Series Load Cell offers the highest output of all miniature load cells. Its small 25 mm diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25.4mm Dia. Mini Compression Load Cell - LCM304-5KN - OMEGA Engineering, Inc.
Norwalk, CT, USA
25.4mm Dia. Mini Compression Load Cell
LCM304-5KN
25.4mm Dia. Mini Compression Load Cell LCM304-5KN
OMEGA's LCM304 Series Load Cell offers the highest output of all miniature load cells. Its small 25 mm diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.

OMEGA's LCM304 Series Load Cell offers the highest output of all miniature load cells. Its small 25 mm diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCM304-5KN-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCM304-5KN-ND
Force Sensors, Load Cells - Industrial 5880-LCM304-5KN-ND
LCM304-5KN

LCM304-5KN

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCM304-5KN
Force Sensors & Load Cells LCM304-5KN
25MM DIAMETER SS LOAD CELL

25MM DIAMETER SS LOAD CELL

Buy Now
Load Cells, Mini Lc300 Series Rohs Compliant Omega - 73AJ8107 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Mini Lc300 Series Rohs Compliant Omega
73AJ8107
Load Cells, Mini Lc300 Series Rohs Compliant Omega 73AJ8107
LOAD CELLS, MINI LC300 SERIES ROHS COMPLIANT: NO

LOAD CELLS, MINI LC300 SERIES ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCM304-5KN 5880-LCM304-5KN-ND LCM304-5KN 73AJ8107
Product Name 25.4mm Dia. Mini Compression Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Load Cells, Mini Lc300 Series Rohs Compliant Omega
Force Rating 5000 lbs (2268 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Compression
Package Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model 31 Tension/Compression Universal Load Cell - SLC31/00050* - RDP Electrosense
Specs
Force Rating 50 lbs (22.68 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-L11-55 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details