OMEGA Engineering, Inc. Submini Tension/Compression Load Cell LCMFD-100N

Description
Small in size and capable of providing highly accurate readings, the LCMFD Series load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimises the effects of small off-axis loads.
Request a Quote Datasheet
Description
Small in size and capable of providing highly accurate readings, the LCMFD Series load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimises the effects of small off-axis loads.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submini Tension/Compression Load Cell - LCMFD-100N - OMEGA Engineering, Inc.
Norwalk, CT, USA
Submini Tension/Compression Load Cell
LCMFD-100N
Submini Tension/Compression Load Cell LCMFD-100N
Small in size and capable of providing highly accurate readings, the LCMFD Series load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimises the effects of small off-axis loads.

Small in size and capable of providing highly accurate readings, the LCMFD Series load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimises the effects of small off-axis loads.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCMFD-100N
Force Sensors & Load Cells LCMFD-100N
MINI LOAD CELL

MINI LOAD CELL

Buy Now
Load Cells, Sub Mini High Accuracy Lcf Rohs Compliant Omega - 73AJ7994 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Sub Mini High Accuracy Lcf Rohs Compliant Omega
73AJ7994
Load Cells, Sub Mini High Accuracy Lcf Rohs Compliant Omega 73AJ7994
LOAD CELLS, SUB MINI HIGH ACCURACY LCF ROHS COMPLIANT: NO

LOAD CELLS, SUB MINI HIGH ACCURACY LCF ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCMFD-100N LCMFD-100N 73AJ7994
Product Name Submini Tension/Compression Load Cell Force Sensors & Load Cells Load Cells, Sub Mini High Accuracy Lcf Rohs Compliant Omega
Force Rating 100 lbs (45.35 kg)
Accuracy -0.15 to 0.15 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - FS06-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Accurate / High Reliable Marine & Industrial Clevis Load Pin Load Cell - CLP Series - Transducer Techniques, LLC
Specs
Force Rating 750 to 200000 lbs (340 to 90703 kg)
Force Measured Tension (optional feature); Compression
Package Load Pin
View Details
Tension and Compression Load Cell - X-S05-16 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 110 lbs (10 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-50N-E2-K1-G1 - KZ-011-0400-50N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers