OMEGA Engineering, Inc. High Accuracy S Beam Load Cell LCR-500

Description
• High Accuracy Industrial Applications • 5-Point NIST Traceable Calibration (in Tension) Included • 0.25% Interchangeability • Lightweight Aluminum Construction Ranges to 1000 lb • Rugged Stainless Steel on Upper Ranges • Load Buttons and Rod Ends Available
Request a Quote Datasheet
Description
• High Accuracy Industrial Applications • 5-Point NIST Traceable Calibration (in Tension) Included • 0.25% Interchangeability • Lightweight Aluminum Construction Ranges to 1000 lb • Rugged Stainless Steel on Upper Ranges • Load Buttons and Rod Ends Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy S Beam Load Cell - LCR-500 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy S Beam Load Cell
LCR-500
High Accuracy S Beam Load Cell LCR-500
• High Accuracy Industrial Applications • 5-Point NIST Traceable Calibration (in Tension) Included • 0.25% Interchangeability • Lightweight Aluminum Construction Ranges to 1000 lb • Rugged Stainless Steel on Upper Ranges • Load Buttons and Rod Ends Available
•High Accuracy Industrial Applications
•5-Point NIST Traceable Calibration (in Tension) Included
•0.25% Interchangeability
•Lightweight Aluminum Construction Ranges to 1000 lb
•Rugged Stainless Steel on Upper Ranges
•Load Buttons and Rod Ends Available
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCR-500-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCR-500-ND
Force Sensors, Load Cells - Industrial 5880-LCR-500-ND
S-BEAM LOAD CELL, TENSION, 0.03

S-BEAM LOAD CELL, TENSION, 0.03

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCR-500
Force Sensors & Load Cells LCR-500
HIGH ACCURACY S-BEAM LOAD CELL

HIGH ACCURACY S-BEAM LOAD CELL

Buy Now
Tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega - 31AC5500 - Newark, An Avnet Company
Chicago, IL, United States
Tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega
31AC5500
Tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega 31AC5500
TENSION LOAD CELL, 500LB, 10VDC; Load Capacity:500lb; Supply Voltage:10VDC; Operating Temperature Min:-18°C; Operating Temperature Max:71°C; Cell Output mV / V:3; Product Range:LCR Series RoHS Compliant: No

TENSION LOAD CELL, 500LB, 10VDC; Load Capacity:500lb; Supply Voltage:10VDC; Operating Temperature Min:-18°C; Operating Temperature Max:71°C; Cell Output mV / V:3; Product Range:LCR Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCR-500 5880-LCR-500-ND LCR-500 31AC5500
Product Name High Accuracy S Beam Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega
Force Rating 500 lbs (227 kg) 501 lbs (227 kg) 500 lbs (227 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-B-D152-H12 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 44.1 to 2205 lbs (20 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K6-G0 - KZ-011-0400-200N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers