OMEGA Engineering, Inc. High Accuracy S Beam Load Cell LCR-50

Description
• High Accuracy Industrial Applications • 5-Point NIST Traceable Calibration (in Tension) Included • 0.25% Interchangeability • Lightweight Aluminum Construction Ranges to 1000 lb • Rugged Stainless Steel on Upper Ranges • Load Buttons and Rod Ends Available
Request a Quote Datasheet
Description
• High Accuracy Industrial Applications • 5-Point NIST Traceable Calibration (in Tension) Included • 0.25% Interchangeability • Lightweight Aluminum Construction Ranges to 1000 lb • Rugged Stainless Steel on Upper Ranges • Load Buttons and Rod Ends Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy S Beam Load Cell - LCR-50 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy S Beam Load Cell
LCR-50
High Accuracy S Beam Load Cell LCR-50
• High Accuracy Industrial Applications • 5-Point NIST Traceable Calibration (in Tension) Included • 0.25% Interchangeability • Lightweight Aluminum Construction Ranges to 1000 lb • Rugged Stainless Steel on Upper Ranges • Load Buttons and Rod Ends Available
•High Accuracy Industrial Applications
•5-Point NIST Traceable Calibration (in Tension) Included
•0.25% Interchangeability
•Lightweight Aluminum Construction Ranges to 1000 lb
•Rugged Stainless Steel on Upper Ranges
•Load Buttons and Rod Ends Available
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCR-50-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCR-50-ND
Force Sensors, Load Cells - Industrial 5880-LCR-50-ND
S-BEAM LOAD CELL, TENSION, 0.03

S-BEAM LOAD CELL, TENSION, 0.03

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCR-50
Force Sensors & Load Cells LCR-50
Load Cells: high accuracy s-beam LCR

Load Cells: high accuracy s-beam LCR

Buy Now
Tension Load Cell, 50Lb, 10Vdc; Load Capacity Omega - 31AC5499 - Newark, An Avnet Company
Chicago, IL, United States
Tension Load Cell, 50Lb, 10Vdc; Load Capacity Omega
31AC5499
Tension Load Cell, 50Lb, 10Vdc; Load Capacity Omega 31AC5499
TENSION LOAD CELL, 50LB, 10VDC; Load Capacity:50lb; Supply Voltage:10VDC; Operating Temperature Min:-18°C; Operating Temperature Max:71°C; Cell Output mV / V:3; Product Range:LCR Series RoHS Compliant: No

TENSION LOAD CELL, 50LB, 10VDC; Load Capacity:50lb; Supply Voltage:10VDC; Operating Temperature Min:-18°C; Operating Temperature Max:71°C; Cell Output mV / V:3; Product Range:LCR Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCR-50 5880-LCR-50-ND LCR-50 31AC5499
Product Name High Accuracy S Beam Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Tension Load Cell, 50Lb, 10Vdc; Load Capacity Omega
Force Rating 50 lbs (22.68 kg) 50.72 lbs (23 kg) 50 lbs (22.68 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8805 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; For Automotive Applications General Purpose Solid-State Buttons, Smart Surfaces, 3D Touch Displays
View Details
Compression Load Cell - X-X09 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 1000 to 10000 lbs (454 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E2-K1-G0 - KZ-011-0400-50N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers