OMEGA Engineering, Inc. Force Sensors, Load Cells LCL-005

Description
THIN BEAM LOAD CELL, COMPRESSION
Request a Quote Datasheet
Description
THIN BEAM LOAD CELL, COMPRESSION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - 5880-LCL-005-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
5880-LCL-005-ND
Force Sensors, Load Cells 5880-LCL-005-ND
THIN BEAM LOAD CELL, COMPRESSION

THIN BEAM LOAD CELL, COMPRESSION

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCL-005
Force Sensors & Load Cells LCL-005
Load Cells: thin beam

Load Cells: thin beam

Buy Now
Comprsn/tension Load Cell, 5Lb, 5Vdc; Load Capacity Omega - 31AC5487 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 5Lb, 5Vdc; Load Capacity Omega
31AC5487
Comprsn/tension Load Cell, 5Lb, 5Vdc; Load Capacity Omega 31AC5487
COMPRSN/TENSION LOAD CELL, 5LB, 5VDC; Load Capacity:5lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes

COMPRSN/TENSION LOAD CELL, 5LB, 5VDC; Load Capacity:5lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 5880-LCL-005-ND LCL-005 31AC5487
Product Name Force Sensors, Load Cells Force Sensors & Load Cells Comprsn/tension Load Cell, 5Lb, 5Vdc; Load Capacity Omega
Force Rating 5.01 lbs (2.27 kg) 5 lbs (2.27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Compression Load Cell - X-CS15-I-H9-2M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 44.1 lbs (2 to 20 kg)
Force Measured Compression
Output Analog Voltage
View Details