OMEGA Engineering, Inc. Subminiature Load Cell LCKD-50

Description
Small in size but not in performance, OMEGA’s LCKD Series subminiature compression load cells are designed to measure load ranges from 1 kg to 1000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. All models incluse a 5-pt NIST traceable calibration to assure an accurat installation. If need multiple load cells with no calibration see the economical LCKD-PK which contains 3 uncalibrated load cells. Temperature compensation is achieved through a miniature circuit board which is included in the load cell’s cable. These units are designed to be mounted on a smooth, flat surface.
Request a Quote Datasheet
Description
Small in size but not in performance, OMEGA’s LCKD Series subminiature compression load cells are designed to measure load ranges from 1 kg to 1000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. All models incluse a 5-pt NIST traceable calibration to assure an accurat installation. If need multiple load cells with no calibration see the economical LCKD-PK which contains 3 uncalibrated load cells. Temperature compensation is achieved through a miniature circuit board which is included in the load cell’s cable. These units are designed to be mounted on a smooth, flat surface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature Load Cell - LCKD-50 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Subminiature Load Cell
LCKD-50
Subminiature Load Cell LCKD-50
Small in size but not in performance, OMEGA’s LCKD Series subminiature compression load cells are designed to measure load ranges from 1 kg to 1000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. All models incluse a 5-pt NIST traceable calibration to assure an accurat installation. If need multiple load cells with no calibration see the economical LCKD-PK which contains 3 uncalibrated load cells. Temperature compensation is achieved through a miniature circuit board which is included in the load cell’s cable. These units are designed to be mounted on a smooth, flat surface.

Small in size but not in performance, OMEGA’s LCKD Series subminiature compression load cells are designed to measure load ranges from 1 kg to 1000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. All models incluse a 5-pt NIST traceable calibration to assure an accurat installation. If need multiple load cells with no calibration see the economical LCKD-PK which contains 3 uncalibrated load cells. Temperature compensation is achieved through a miniature circuit board which is included in the load cell’s cable. These units are designed to be mounted on a smooth, flat surface.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCKD-50-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCKD-50-ND
Force Sensors, Load Cells - Industrial 5880-LCKD-50-ND
SENSOR FORCE 22.68KGF PUSHBUTTON

SENSOR FORCE 22.68KGF PUSHBUTTON

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCKD-50
Force Sensors & Load Cells LCKD-50
Load Cells: sub mini/mini LCKD

Load Cells: sub mini/mini LCKD

Buy Now
Compression Load Cell, 50Lb, 5Vdc; Load Capacity Omega - 31AC5485 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 50Lb, 5Vdc; Load Capacity Omega
31AC5485
Compression Load Cell, 50Lb, 5Vdc; Load Capacity Omega 31AC5485
COMPRESSION LOAD CELL, 50LB, 5VDC; Load Capacity:50lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCKD Series RoHS Compliant: Yes

COMPRESSION LOAD CELL, 50LB, 5VDC; Load Capacity:50lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCKD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCKD-50 5880-LCKD-50-ND LCKD-50 31AC5485
Product Name Subminiature Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Compression Load Cell, 50Lb, 5Vdc; Load Capacity Omega
Force Rating 50 lbs (22.68 kg) 50.01 lbs (22.68 kg) 50 lbs (22.68 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - EFN30-200N-C20013 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Gauge 50lb/800oz/25kg/25000g/250N - M5-50 - Transcat, Inc.
Specs
Force Rating 50 lbs (22.68 kg)
Device Gauge / Indicator
View Details
Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details