OMEGA Engineering, Inc. Force Sensors, Load Cells LCL-010

Description
THIN BEAM LOAD CELL, COMPRESSION
Request a Quote Datasheet
Description
THIN BEAM LOAD CELL, COMPRESSION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - 5880-LCL-010-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
5880-LCL-010-ND
Force Sensors, Load Cells 5880-LCL-010-ND
THIN BEAM LOAD CELL, COMPRESSION

THIN BEAM LOAD CELL, COMPRESSION

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCL-010
Force Sensors & Load Cells LCL-010
Load Cells: thin beam

Load Cells: thin beam

Buy Now
Comprsn/tension Load Cell, 10Lb, 5Vdc; Load Capacity Omega - 31AC5488 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 10Lb, 5Vdc; Load Capacity Omega
31AC5488
Comprsn/tension Load Cell, 10Lb, 5Vdc; Load Capacity Omega 31AC5488
COMPRSN/TENSION LOAD CELL, 10LB, 5VDC; Load Capacity:10lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes

COMPRSN/TENSION LOAD CELL, 10LB, 5VDC; Load Capacity:10lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 5880-LCL-010-ND LCL-010 31AC5488
Product Name Force Sensors, Load Cells Force Sensors & Load Cells Comprsn/tension Load Cell, 10Lb, 5Vdc; Load Capacity Omega
Force Rating 10.01 lbs (4.54 kg) 10 lbs (4.54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S02 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 40000 lbs (5 to 18141 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-200N-E0-K1-G0 - KZ-011-0400-200N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers