OMEGA Engineering, Inc. Mini Low Profile Tension Link Load Cell LCM703-50

Description
The LCM703 Series is an economical universal (Tension/Compression ) load cell with an extremely low profile. Ranges above 50 kg are Stainless Steel; 50 kg and below are Aluminum. The LCM703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.
Request a Quote Datasheet
Description
The LCM703 Series is an economical universal (Tension/Compression ) load cell with an extremely low profile. Ranges above 50 kg are Stainless Steel; 50 kg and below are Aluminum. The LCM703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Low Profile Tension Link Load Cell - LCM703-50 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Low Profile Tension Link Load Cell
LCM703-50
Mini Low Profile Tension Link Load Cell LCM703-50
The LCM703 Series is an economical universal (Tension/Compression ) load cell with an extremely low profile. Ranges above 50 kg are Stainless Steel; 50 kg and below are Aluminum. The LCM703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.

The LCM703 Series is an economical universal (Tension/Compression) load cell with an extremely low profile. Ranges above 50 kg are Stainless Steel; 50 kg and below are Aluminum. The LCM703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCM703-50
Force Sensors & Load Cells LCM703-50
LOAD CELL

LOAD CELL

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCM703-50-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCM703-50-ND
Force Sensors, Load Cells - Industrial 5880-LCM703-50-ND
MINIATURE LOAD CELL, TENSION/COM

MINIATURE LOAD CELL, TENSION/COM

Buy Now Datasheet
Load Cell, 110Lb, 15Vdc, -40 To 82Deg C Rohs Compliant Omega - 69AH8148 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 110Lb, 15Vdc, -40 To 82Deg C Rohs Compliant Omega
69AH8148
Load Cell, 110Lb, 15Vdc, -40 To 82Deg C Rohs Compliant Omega 69AH8148
LOAD CELL, 110LB, 15VDC, -40 TO 82DEG C ROHS COMPLIANT: YES

LOAD CELL, 110LB, 15VDC, -40 TO 82DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCM703-50 LCM703-50 5880-LCM703-50-ND 69AH8148
Product Name Mini Low Profile Tension Link Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Load Cell, 110Lb, 15Vdc, -40 To 82Deg C Rohs Compliant Omega
Force Rating 500 lbs (227 kg) 110 lbs (50 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Force Measured Tension; Compression
Package Link; Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Compression Load Cell - X-C18 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 10000 lbs (5 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K6-G0 - KZ-011-0400-300N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers