OMEGA Engineering, Inc. Miniature Load Cell LCMGD-200KN

Description
The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.
Request a Quote Datasheet
Description
The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Load Cell - LCMGD-200KN - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Load Cell
LCMGD-200KN
Miniature Load Cell LCMGD-200KN
The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.

The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCMGD-200KN
Force Sensors & Load Cells LCMGD-200KN
LOAD CELL

LOAD CELL

Buy Now
Load Cells, Mini Industrial Lcgd Rohs Compliant Omega - 73AJ8012 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Mini Industrial Lcgd Rohs Compliant Omega
73AJ8012
Load Cells, Mini Industrial Lcgd Rohs Compliant Omega 73AJ8012
LOAD CELLS, MINI INDUSTRIAL LCGD ROHS COMPLIANT: NO

LOAD CELLS, MINI INDUSTRIAL LCGD ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCMGD-200KN LCMGD-200KN 73AJ8012
Product Name Miniature Load Cell Force Sensors & Load Cells Load Cells, Mini Industrial Lcgd Rohs Compliant Omega
Force Rating 200000 lbs (90703 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-7600 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
AC/R PRESSURE + TEMPERATURE SE - 112CP3-9 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Dual Stud Mount Load Cell Universal / Tension or Compression - DSM Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Tension (optional feature); Compression
Package Pancake
View Details
Centered Force Sensor KZ-011-0400-200N-E2-K1-G1 - KZ-011-0400-200N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers