| • | Ranges to 200,000 lb |
| • | Compact Design |
| • | Spherical Washers Included |
| • | Load Buttons Included |
| • | Recommend Use of Spherical Washers When Used with Bolts |
| • | Recommend Use of Load Button When Used as Compression Load Cell |
LOAD WASHER, COMPRESSION, 0.75
COMPRESSION LOAD CELL, 20000LB, 10VDC; Load Capacity:20000lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:127°C; Cell Output mV / V:2; Product Range:LCWD Series RoHS Compliant: No
COMPRESSION LOAD CELL, 20000LB, 10VDC; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:127°C; Cell Output mV / V:2; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| OMEGA Engineering, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCWD-20K | 5880-LCWD-20K-ND | LCWD-20K | 31AC5505 | 29AK0592 |
| Product Name | Load Washer For Bolt Compression Forces | Force Sensors, Load Cells - Industrial | Force Sensors & Load Cells | Compression Load Cell, 20000Lb, 10Vdc; Load Capacity Omega | Compression Load Cell, 20000Lb, 10Vdc; Supply Voltage Omega |
| Force Rating | 20000 lbs (9070 kg) | 20004 lbs (9072 kg) | 20000 lbs (9070 kg) | ||
| Accuracy | -0.75 to 0.75 ±% Full Scale | ||||
| Force Measured | Compression | ||||
| Package | Donut / Washer | ||||
| Output | Analog Voltage |