OMEGA’s LCM900 Series bolt force sensor is a compression load cell designed to measure the clamping force of a bolt. With excellent long term stability and all stainless steel construction, the LCM900 Series delivers high reliability in severe industrial environments. This unit is designed to operate by mounting on a flat surface between two mounting washers (included).
LCM911-16-200KN
BOLT SENSORS W/MOUNTING WASHER
LOAD CELLS, BOLT SENSORS LC900 SERIES ROHS COMPLIANT: NO
| OMEGA Engineering, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCM911-16-200KN | 5880-LCM911-16-200KN-ND | LCM911-16-200KN | 73AJ8162 |
| Product Name | Bolt Sensor With Mounting Washers | Force Sensors, Load Cells - Industrial | Force Sensors & Load Cells | Load Cells, Bolt Sensors Lc900 Series Rohs Compliant Omega |
| Force Rating | 200 lbs (90.7 kg) | |||
| Accuracy | -3.50 to 3.50 ±% Full Scale | |||
| Force Measured | Compression | |||
| Package | Pancake | Bolt | ||
| Output | Analog Voltage |