Powell Electronics, Inc. Datasheets for Force and Load Sensors

Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more

Page: 1 2 3 4
Product Name Notes
1.0 N-M REACTION TORQUE SENSR
1.4 N-M REACTION TORQUE SENSR
113 N-M REACTION TORQUE SENSR
2.8 N-M REACTION TORQUE SENSR
28 N-M REACTION TORQUE SENSR
5.6 N-M REACTION TORQUE SENSR
COMB. TORQUE CELL &THRUST CELL
DIGITAL ROTATING TORQUE SENSOR
LAB SCALE 1.5 KG
LAB SCALE 6.0 KG
Load Cells: Torque sensors
REACTION TORQUE CELL 100FT-LB
REACTION TORQUE CELL 2K IN-LB
REACTION TORQUE CELL 45 N-M
REACTION TORQUE CELL
REACTION TORQUE SENSOR 100/LB
REACTION TORQUE SENSOR 100/OZ
REACTION TORQUE SENSOR 150/OZ
REACTION TORQUE SENSOR 250/LB
REACTION TORQUE SENSOR 250LBIN
REACTION TORQUE SENSOR 25LB-IN
REACTION TORQUE SENSOR 30/OZIN
REACTION TORQUE SENSOR 500LBIN
REACTION TORQUE SENSOR 50LB-IN
REACTION TORQUE SENSOR
ROTARY TORQUE SENSOR
ROTATING TORQUE SENSOR
SELF-ADJUSTING WEIGH ASSEMBLIE
SOCKET EXTENSION TORQUE SENSOR
STRAIN GAGE PACK OF 5
STRAIN GAGES - PACK OF 10
STRAIN GAGES - PACK OF 5
STRAIN GAUGES DUAL PARALLEL GRID COMPRES
Strain gauges: gauges without wires
TORQUE CELL
WEIGHING ASSEMBLY W/LOAD CELL

<< Prev