The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.
Load Cells: mini industrial LCGD
INDUSTRIAL MINIATURE LOAD CELL,
LOAD CELLS, MINI INDUSTRIAL LCGD ROHS COMPLIANT: NO
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCMGD-200N | LCMGD-200N | 5880-LCMGD-200N-ND | 73AJ8013 |
| Product Name | Miniature Load Cell | Force Sensors & Load Cells | Force Sensors, Load Cells - Industrial | Load Cells, Mini Industrial Lcgd Rohs Compliant Omega |
| Force Rating | 200 lbs (90.7 kg) | |||
| Accuracy | -2.00 to 2.00 ±% Full Scale | |||
| Force Measured | Compression | |||
| Package | Pancake; Miniature | Miniature | ||
| Output | Analog Voltage |